EN
  • EN
  • DE

DG407CWI+

Part No DG407CWI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 8X1 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 2
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 5 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 8pF, 65pF
Max Leakage Current (IS off) 500pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 1033221-DG407CWI+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG407CWI+ CAD Model

Description

Maxim Integrated's DG407CWI+: High-Performance Analog Multiplexer

The DG407CWI+ is a high-performance, single 16-channel CMOS analog multiplexer designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This advanced multiplexer is a perfect solution for applications that require the routing of multiple analog or digital signals through a single device. With its low on-resistance and low charge injection, the DG407CWI+ provides excellent signal integrity, making it an ideal choice for data acquisition systems, test equipment, and communication devices.

Key Features and Benefits

  • Low On-Resistance: The device boasts a low on-resistance of 100Ω, which minimizes signal attenuation and ensures high-quality signal transmission.
  • Single Supply Operation: The DG407CWI+ operates with a single supply voltage ranging from +12V to +30V, or dual supplies of ±15V, providing flexibility in various system designs.
  • Low Charge Injection: With low charge injection of 10pC, this multiplexer reduces the impact on the signal quality during switching, making it suitable for precision applications.
  • High Off-Isolation: Featuring high off-isolation of -75dB at 1MHz, the DG407CWI+ prevents crosstalk between channels, ensuring signal integrity is maintained.
  • ESD Protection: The device includes ESD protection diodes to the analog inputs and outputs, providing enhanced reliability and robustness against electrostatic discharges.
  • TTL/CMOS Compatible: The logic inputs are compatible with both TTL and CMOS levels, allowing for easy integration with a wide range of digital controllers and processors.

Applications

The DG407CWI+ is suitable for a diverse set of applications, including:

  • Data Acquisition Systems
  • Audio and Video Switching
  • Industrial Automation
  • Medical Equipment
  • Telecommunications

Encased in a wide-body SOIC-28 package, the DG407CWI+ is designed to meet the stringent requirements of professional-grade electronic systems. Its high integration and performance make it a valuable component for designers looking to optimize their system architecture while maintaining signal integrity and operational reliability.

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.3245 $105.3245
2+ $102.0327 $204.0654
3+ $98.7410 $296.2230
4+ $95.4504 $381.8016
5+ $85.5763 $427.8815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess