EN
  • EN
  • DE

DG407CJ

Part No DG407CJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Improved, 16-Channel/Dual 8-Channel, CMOS Analog Multiplexers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 2
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Operating Supply Voltage 5 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 8pF, 65pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 1167476-DG407CJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Family Name DG407
Introduction Date June 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DG407CJ CAD Model

Description

Maxim Integrated's DG407CJ: High-Performance Analog Multiplexer

The DG407CJ is a precision analog multiplexer from Maxim Integrated, designed to provide high-performance switching of analog signals for a wide range of applications. This device is a dual 8-channel multiplexer, which means it can connect 8 different input signals to each of its two outputs, one at a time. It's an ideal component for use in data acquisition systems, test equipment, and various other applications where routing multiple analog signals through a single point is necessary.

Featuring low on-resistance and low charge injection, the DG407CJ ensures minimal signal distortion and allows for accurate and reliable signal routing. This makes it suitable for applications that require high precision, such as medical instrumentation and audio signal processing. The on-resistance is matched between channels and remains flat over the specified analog signal range, which enhances the performance of the multiplexer and ensures consistent signal quality.

One of the key advantages of the DG407CJ is its ESD (Electrostatic Discharge) protection. This feature safeguards the device against the damaging effects of static electricity, thereby enhancing its reliability and longevity in sensitive environments. Additionally, the multiplexer operates with a wide supply voltage range, making it versatile for both single and dual supply operations.

The DG407CJ is packaged in a 24-pin DIP (Dual In-line Package), offering a compact solution for systems where space is at a premium. It also features break-before-make switching action, which prevents momentary shorting when switching between channels. This is critical for preventing damage to sensitive components and for maintaining the integrity of the signal being switched.

In summary, Maxim Integrated's DG407CJ is a robust and precise analog multiplexer that offers excellent performance for a variety of applications. With its low on-resistance, ESD protection, and versatile supply voltage operation, it stands out as a reliable choice for engineers and designers looking to manage multiple analog signals efficiently and effectively.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess