EN
  • EN
  • DE

DG406EUI+

Part No DG406EUI+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DG406 Series 20 V 100 Ohm 1 Channel (1 x 16: 1) SMT Mux/Demux - TSSOP-28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Height 950 µm
Lead Free Yes
Length 9.86 mm
Logic Function Multiplexer
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.025 W
Max Supply Voltage 30 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Mount Surface Mount
Number of Channels 1
Number of Circuits 1
Number of Pins 28
Operating Supply Current 16 µA
Operating Supply Voltage 28 V
Packaging Bulk
Propagation Delay 300 ns
Radiation Hardening No
Resistance 175 Ω
RoHS Compliant
Supply Type Dual, Single
Turn-Off Delay Time 150 ns
Turn-On Delay Time 200 ns
Width 4.5 mm
Win Source Part Number 1022061-DG406EUI+
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG406EUI+ CAD Model

Description

Maxim Integrated's DG406EUI+ Multiplexer

The DG406EUI+ is a high-performance, single-ended, 16-channel multiplexer from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This device is particularly suitable for use in data acquisition systems, process controls, and instrumentation where low leakage currents and high switching speeds are essential.

Built with Maxim's proprietary silicon-gate process, the DG406EUI+ offers an excellent combination of low on-resistance and low charge injection, which minimizes errors and ensures a high level of signal integrity. The multiplexer operates with a single +5V to +30V supply, or a ±5V to ±20V dual supply, providing flexibility in various power environments.

Key features of the DG406EUI+ include its low on-resistance (<100 ohms) and its low crosstalk and off-isolation, which make it an excellent choice for precision applications. The device also boasts an ESD tolerance of 2000V per Method 3015.7, which enhances its robustness and longevity in harsh environments.

The DG406EUI+ is designed with a break-before-make switching action, which prevents momentary shorting when switching channels. This is particularly important in sensitive analog circuits to avoid damaging components or introducing noise into the signal path. The multiplexer's digital inputs are TTL and CMOS compatible, allowing for easy integration with a wide range of control logic.

Packaged in a narrow 28-pin SSOP, the DG406EUI+ is space-efficient and suitable for high-density mounting, making it an ideal solution for compact systems. Maxim Integrated provides comprehensive technical support for the DG406EUI+, including detailed datasheets, application notes, and design resources to assist engineers in implementing the multiplexer into their designs effectively.

Overall, the DG406EUI+ from Maxim Integrated stands out as a high-quality component that offers precision, durability, and versatility, making it a valuable addition to any electronic system requiring reliable multiplexing capabilities.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0628 $94.1256
3+ $38.6151 $115.8453
5+ $37.4093 $187.0465
7+ $36.2023 $253.4161
9+ $34.9953 $314.9577
12+ $31.3756 $376.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess