EN
  • EN
  • DE

DG406DJ+

Part No DG406DJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 1.5Ohm
Single Supply Voltage (V+) 5V ~ 30V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 8pF, 130pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -92dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Part Number Series DG406
Manufacturer Pack Quantity 14
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810240-DG406DJ+
Ultra Librarian 3D Model Ultra Librarian DG406DJ+ CAD Model

Description

Maxim Integrated's DG406DJ+ Multiplexer

The DG406DJ+ is a high-performance, single-ended, 16-channel multiplexer brought to you by Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This precision analog multiplexer is designed to connect a single output to one of the 16 inputs, depending on the binary address presented to its five digital select inputs.

Constructed with CMOS technology, the DG406DJ+ offers low power consumption and an extended signal range, making it ideal for battery-operated and portable devices. Its design ensures low charge injection, low power dissipation, and an electrostatic discharge (ESD) tolerance of 2000V minimum, providing robust performance in demanding environments.

The device operates efficiently across a wide voltage range of ±15V or +12V to +30V, which allows for flexible integration into various system designs. The DG406DJ+ also boasts a low leakage current over the entire analog signal range and temperature spectrum, ensuring high signal integrity and minimal cross-talk between channels.

This multiplexer is equipped with an inhibit input to simultaneously open all channels and disconnect the common output, which is particularly useful during power-down modes or when multiplexer control is not needed, thus preserving the integrity of the signal path.

Encased in a compact 28-pin DIP package, the DG406DJ+ is designed for easy implementation into printed circuit boards (PCBs) and is suitable for a broad array of applications. These include data acquisition systems, test equipment, avionics, audio signal routing, and any system that requires a high-density, high-reliability switching solution.

Maxim Integrated's commitment to quality ensures that the DG406DJ+ multiplexer meets stringent industry standards, providing a reliable and efficient solution for designers looking to optimize their analog signal routing with minimal signal distortion and maximal channel-to-channel isolation.

Whether you're designing complex industrial systems or sophisticated consumer electronics, the DG406DJ+ from Maxim Integrated is an excellent choice for your multiplexing needs, offering precision, reliability, and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.3719 $69.3719
2+ $56.9205 $113.8410
3+ $55.1417 $165.4251
4+ $53.3630 $213.4520
5+ $51.5842 $257.9210
7+ $46.2479 $323.7353
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 943 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess