EN
  • EN
  • DE

DG403CY+

Part No DG403CY+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL DPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 12pF, 12pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1033198-DG403CY+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG403CY+ CAD Model

Description

Maxim Integrated's DG403CY+ Dual SPDT Analog Switch

The DG403CY+ from Maxim Integrated is a precision, dual single-pole/double-throw (SPDT) analog switch designed to provide high-performance switching solutions for data acquisition and signal routing applications. This versatile component is ideal for a wide range of uses, from industrial to communication systems, where a reliable and efficient switching mechanism is essential.

Constructed with Maxim's proprietary silicon-gate process, the DG403CY+ offers low on-resistance (RON) of 100Ω max, which ensures minimal signal distortion and power loss. This feature, combined with the switch's low charge injection (10pC max), makes it an excellent choice for precise analog signal handling.

The DG403CY+ operates from a single +12V to +30V supply or from dual ±4.5V to ±20V supplies, providing flexibility in various circuit designs. This range of operating voltages, coupled with its TTL and CMOS logic compatibility, allows for easy integration into digital systems without the need for additional level shifting circuits.

With a switching time of 175ns max for turn-on and 145ns max for turn-off, the DG403CY+ provides rapid switching capabilities that can accommodate high-speed applications. Additionally, the component exhibits a low power consumption, drawing a mere 35µW (max) from the supply, which is beneficial for battery-operated and power-sensitive designs.

The DG403CY+ also features a high off-isolation of -83dB at 1MHz, which minimizes crosstalk between channels and ensures that signals are kept separate and noise-free. Its high channel-to-channel crosstalk rejection enhances the performance of the switch in complex multiplexing tasks and audio signal routing.

Encased in a robust 16-pin DIP package, the DG403CY+ is built to withstand the rigors of daily operation, and its industry-standard footprint ensures compatibility with a wide range of PCB layouts. Maxim Integrated's commitment to quality means that each DG403CY+ switch undergoes rigorous testing to guarantee performance that meets or exceeds industry standards.

In summary, the DG403CY+ from Maxim Integrated is a highly reliable and efficient solution for analog signal switching, providing designers with a versatile component that excels in both performance and ease of use.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess