EN
  • EN
  • DE

DG403CJ

Part No DG403CJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 2 45OHM 16DIP / 2 Circuit IC Switch 2:1 45Ohm 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 45Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Voltage - Supply, Single (V+) 10V ~ 30V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Max) 150ns, 100ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number DG403
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 868698-DG403CJ
Ultra Librarian 3D Model Ultra Librarian DG403CJ CAD Model

Description

Maxim Integrated's DG403CJ: High-Performance Analog Switch

The DG403CJ, crafted by the renowned semiconductor manufacturer Maxim Integrated, stands as a testament to the company's commitment to delivering high-performance electronic components. This precision monolithic dual single-pole double-throw (SPDT) analog switch is designed to cater to a broad spectrum of applications, ranging from communication systems to data acquisition and instrumentation.

Constructed with Maxim's proprietary silicon-gate process, the DG403CJ is tailored to offer exceptional signal integrity, minimal on-resistance, and a high degree of reliability. The device features two independent switches that can be controlled by individual TTL or CMOS-compatible logic-level signals, making it a versatile choice for designers who require precise control over their signal paths.

The low on-resistance of the DG403CJ, typically just 35 ohms, ensures minimal signal attenuation, while its fast switching speeds are ideal for high-frequency applications. The switch exhibits a low charge injection, which is critical for maintaining signal purity and reducing transient disturbances during the switching process. The on-resistance is matched between switches to within 5 ohms over the full signal range, and it remains stable over the entire analog signal range and power supply voltages.

One of the key advantages of the DG403CJ is its wide analog signal voltage range, which allows it to handle signals up to ±15V or 30V peak-to-peak. This feature, combined with its single or dual supply operation ranging from ±4.5V to ±20V, makes it a highly flexible component suitable for various design specifications. Additionally, the device boasts a low power consumption, which is crucial for power-sensitive applications.

For enhanced safety and longevity, the DG403CJ incorporates overvoltage protection, ensuring that the device remains unharmed even if the input exceeds the power supply levels. It also features fast transition times, with turn-on and turn-off times typically under 175ns and 145ns, respectively, contributing to its high-speed performance capabilities.

The DG403CJ comes in a robust, industry-standard 14-pin DIP package, offering ease of integration into existing and new designs alike. Its commitment to quality and performance makes it a reliable and efficient solution for engineers looking to optimize their analog signal routing with minimal signal distortion and loss.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2210 $57.7680
20+ $5.9249 $118.4980
31+ $5.7398 $177.9338
42+ $5.5546 $233.2932
54+ $5.3695 $289.9530
72+ $4.8140 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
In Stock: 59 pieces Factory Stock: 58 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess