EN
  • EN
  • DE

DG307ACWE

Part No DG307ACWE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Analog Switchs
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 50 Ohm
Dual Voltage Supply ±5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 250ns, 150ns
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 14pF, 14pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -74dB @ 500kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1167420-DG307ACWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DG307A
Introduction Date March 07, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DG307ACWE CAD Model

Description

The DG307ACWE from Maxim Integrated is a high-performance, single-pole double-throw (SPDT) analog switch that is designed to deliver exceptional signal integrity in a wide range of applications. This versatile component is known for its low on-resistance, high-speed switching, and dual supply operation, making it a suitable choice for precision analog signal routing.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RON), which minimizes signal attenuation and ensures efficient signal transmission.
  • Fast Switching Speeds: With rapid transition times, the DG307ACWE can switch signals swiftly, making it ideal for high-frequency applications.
  • Dual Supply Operation: It operates with a dual power supply voltage, which allows for the routing of both bipolar and single-ended signals.
  • Wide Voltage Range: The switch can handle a wide analog signal voltage range, providing design flexibility for various circuit configurations.
  • Low Power Consumption: The device is designed for low power operation, which helps to conserve energy in power-sensitive designs.
  • High Off Isolation: High off isolation prevents signal leakage between channels when the switch is in the off position.
  • Extended Temperature Range: The DG307ACWE is operational over an extended temperature range, making it suitable for industrial environments.

Applications

The DG307ACWE is used in a variety of applications that require high-performance signal switching. These include:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Communication Devices
  • Audio and Video Switching
  • Medical Equipment

Maxim Integrated's commitment to quality and performance is evident in the DG307ACWE analog switch, which offers a blend of speed, precision, and reliability for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6452 $60.5164
17+ $7.0929 $120.5793
26+ $6.8711 $178.6486
35+ $6.6493 $232.7255
45+ $6.4287 $289.2915
61+ $5.7635 $351.5735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess