EN
  • EN
  • DE

DG303ABWE

Part No DG303ABWE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description TTL Compatible CMOS Analog Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 50 Ohm
Dual Voltage Supply ±5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 300ns, 250ns
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 14pF, 14pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -74dB @ 500kHz
Operating Temperature Range -25°C ~ 85°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1167407-DG303ABWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DG303A
Introduction Date June 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DG303ABWE CAD Model

Description

The DG303ABWE from Maxim Integrated is a high-performance, monolithic CMOS analog switch designed to provide efficient solutions for a variety of signal routing requirements. This versatile component is widely used in applications that demand minimal propagation delay and low power consumption, such as data acquisition systems, communication devices, and audio/visual equipment.

Key Features

  • Low On-Resistance: The DG303ABWE offers a low on-resistance of typically 44Ω, which enhances signal integrity by minimizing voltage drop and power loss across the switch.
  • Fast Switching Times: With switching times of typically 175ns for turn-on and 145ns for turn-off, this analog switch ensures quick response times, making it suitable for high-speed applications.
  • Dual-In-Line Package: Enclosed in a 16-pin plastic DIP, the DG303ABWE is easy to handle and integrate into various circuit designs.
  • Wide Analog Signal Range: The device can handle analog signals within the range of ±15V, providing flexibility for both unipolar and bipolar signal switching.
  • Low Power Operation: Consuming minimal power, the DG303ABWE is ideal for battery-powered and portable devices, ensuring longer operation times.
  • High Off-Isolation: The switch features high off-isolation, reducing the likelihood of signal leakage between channels when the switch is in the off state.

Applications

The DG303ABWE's robust feature set makes it an excellent choice for a wide range of applications, including:

  • Test Equipment
  • Communication Systems
  • Audio Signal Routing
  • Sample and Hold Circuits
  • Analog and Digital Multiplexing

In conclusion, Maxim Integrated's DG303ABWE analog switch is a reliable and efficient solution for designers looking to optimize signal routing in their electronic systems. Its combination of low on-resistance, fast switching times, and low power consumption makes it a standout choice for a multitude of applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess