EN
  • EN
  • DE

DG301ACWE+T

Part No DG301ACWE+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Single SPDT 16-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Dual Supply Voltage 15 V
Lead Free Lead Free
Max Dual Supply Voltage 18 V
Max Operating Temperature 70 °C
Max Supply Current 500 µA
Max Supply Voltage 25 V
Min Dual Supply Voltage 5 V
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 230 µA
Number of Bits 1
Number of Channels 1
Number of Pins 16
Operating Supply Current 230 µA
Operating Supply Voltage 15 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Resistance 50 Ω
RoHS Compliant
Supply Type Dual, Single
Throw Configuration SPDT
Turn-Off Delay Time 250 ns
Turn-On Delay Time 300 ns
Win Source Part Number 1173977-DG301ACWE+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG301ACWE+T CAD Model

Description

The DG301ACWE+T is a high-performance, single-pole, double-throw (SPDT) analog switch from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This versatile component is ideal for use in signal routing, data acquisition systems, and communication devices, among other electronic circuits that require efficient switching between different analog signals.

Key Features

  • Low On-Resistance: The switch offers a low on-resistance (RON) typically around 44 ohms, which ensures minimal signal attenuation and power loss when the switch is in the ON state.
  • Wide Analog Signal Range: It can handle a broad range of analog signals from ±15V, making it suitable for various analog input levels.
  • Fast Switching Times: With transition times (tON/tOFF) in the nanosecond range, the DG301ACWE+T provides quick response times, which is critical for high-speed signal processing.
  • Single Supply Operation: The device can operate from a single supply voltage ranging from +10V to +30V, or from dual supplies of ±4.5V to ±20V, providing flexibility in different circuit designs.
  • Low Power Consumption: It features low power consumption, making it an energy-efficient choice for battery-operated devices.
  • TTL/CMOS Compatible: The logic input is compatible with TTL and CMOS levels, ensuring easy integration with digital systems.

Applications

The DG301ACWE+T is suited for a variety of applications, including:

  • Audio and Video Signal Routing
  • Test Equipment and Instrumentation
  • Data Acquisition Systems
  • Communication Systems
  • Sample and Hold Circuits

Package and Quality

Maxim Integrated's commitment to quality is evident in the DG301ACWE+T. The device is available in a 16-pin Wide SOIC package, providing a compact footprint for space-constrained applications. Additionally, it is RoHS compliant and lead-free, adhering to environmental standards and ensuring compatibility with modern manufacturing processes.

With its robust design and versatile performance characteristics, the DG301ACWE+T by Maxim Integrated stands out as a reliable choice for designers looking to incorporate a high-quality analog switch into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4338 $58.3746
42+ $2.8170 $118.3140
64+ $2.7293 $174.6752
88+ $2.6415 $232.4520
114+ $2.5537 $291.1218
152+ $2.2892 $347.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 637 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess