EN
  • EN
  • DE

DG211EUE

Part No DG211EUE
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Quad SPST CMOS Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1167368-DG211EUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG211EUE CAD Model

Description

The DG211EUE is a high-performance, quad SPST (single-pole, single-throw) analog switch from Maxim Integrated, designed for precision analog signal switching. This device is a part of the DG211 series, renowned for its reliability and versatility in various applications, including communication systems, data acquisition, and audio signal routing.

Key Features

  • Low On-Resistance: The DG211EUE boasts a low on-resistance, typically around 44 ohms, which minimizes signal attenuation and ensures excellent signal fidelity.
  • Single Supply Operation: It can operate from a single supply voltage ranging from +4.5V to +18V, or from dual supplies of ±4.5V to ±18V, providing flexibility in different circuit configurations.
  • Fast Switching Times: With transition times typically under 175ns, this switch can handle high-speed signals without significant delays, making it suitable for applications requiring quick response times.
  • Low Power Consumption: The DG211EUE is designed for low power consumption, with a typical quiescent current of 1µA, making it ideal for power-sensitive applications.
  • TTL/CMOS Compatible: Logic inputs are TTL and CMOS compatible, allowing for easy integration with digital circuits.
  • Break-before-make Switching: This feature ensures that no two switches are closed simultaneously, preventing signal crossover and maintaining signal integrity.

Applications

The DG211EUE is suitable for a wide range of applications, including:

  • Sample and Hold Circuits
  • Test Equipment
  • Analog and Digital Multiplexing
  • Audio and Video Switching
  • Data Acquisition Systems
  • Battery Operated Systems

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The DG211EUE is built to meet stringent quality standards, ensuring reliable performance in even the most demanding environments. With its robust design and proven technology, the DG211EUE is a switch that engineers can trust for their critical applications.

For more detailed technical specifications, application notes, and support documentation, please visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2001 $51.2016
39+ $2.6257 $102.4023
59+ $2.5437 $150.0783
82+ $2.4616 $201.8512
106+ $2.3796 $252.2376
141+ $2.1334 $300.8094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess