EN
  • EN
  • DE

2042A

Part No 2042A
Manufacturer Maxim Integrated
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Maxim Integrated
Win Source Part Number 151069-2042A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2042A CAD Model

Description

The Maxim Integrated Product 2042A represents a cutting-edge solution designed for advanced applications in power management and signal conditioning. This highly integrated device offers a combination of features that make it ideal for a wide range of industries, including telecommunications, consumer electronics, and industrial systems.

Key Features

  • High Precision: The 2042A boasts exceptional accuracy and stability, ensuring reliable performance in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this product operates with minimal power, making it suitable for battery-powered devices.
  • Robust Protection: Integrated safety features protect against overcurrent, overvoltage, and thermal overload, enhancing the longevity of the product.
  • Compact Design: The small footprint of the 2042A allows for its use in space-constrained applications without compromising on functionality.
  • Versatile Connectivity: With a range of communication interfaces, the 2042A can be easily integrated into various systems for seamless operation.

Applications

The versatility of the 2042A makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Power supply modules
  • Data acquisition systems
  • Portable and wearable technology
  • Automotive electronics
  • Industrial control systems

Technical Specifications

Parameter Specification
Input Voltage Range Specified by model
Output Voltage Range Specified by model
Temperature Range Specified by model
Package Type Surface-mount and through-hole options

Quality and Reliability

Maxim Integrated is committed to the highest standards of quality and reliability. The 2042A is built to meet stringent industry certifications and undergoes rigorous testing to ensure it meets the expectations of the most demanding applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4484
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess