EN
  • EN
  • DE

M02045G-2Y03-T

Part No M02045G-2Y03-T
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP OPTICAL POST MMIC 16QSOP / Amplifier IC FTTx and Media Converters 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr M/A-Com Technology Solutions
Package Tube
Product Status Obsolete
Type Amplifier
Applications FTTx and Media Converters
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 199758-M02045G-2Y03-T
Ultra Librarian 3D Model Ultra Librarian M02045G-2Y03-T CAD Model

Description

The 199758-M02045G-2Y03-T is a special purpose amplifier integrated circuit designed for FTTx and media converter applications.

  • Mounting Type: Surface mount device
  • Package / Case: 16-LSSOP (0.154", 3.90mm Width)
  • Supplier Device Package: 16-QSOP
  • Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
  • Standard Package: 96 pcs
  • Suitable for: Various amplifier applications
  • Manufacturer: M/A-Com Technology Solutions
  • Status: Obsolete
  • ECCN: EAR99
  • MSL: 2 (1 Year)
  • HTSUS Code: 8542.33.0001
  • Note: This product is no longer in production and may have limited availability

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6239 $64.9560
90+ $1.3329 $119.9610
135+ $1.2913 $174.3255
185+ $1.2497 $231.1945
240+ $1.2081 $289.9440
320+ $1.0834 $346.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess