EN
  • EN
  • DE

SSI-LXH600HGW-150

Part No SSI-LXH600HGW-150
Manufacturer Lumex Opto/Components Inc.
Catalog Panel Indicators, Pilot Lights
Description LED 5MM RED/GRN DIFF 6"LDS PNLMT / LED Panel Indicator Green, Red Diffused 60° 2.2V Green, 2V Red 25mA Green, 25mA Red Wire Leads - 6" (152.40mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Lumex Opto/Components Inc.
Package Bulk
Type LED
Lamp Color Green, Red
Lens Color White
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.2V Green, 2V Red
Current 25mA Green, 25mA Red
Panel Cutout Shape Round
Panel Cutout Dimensions 0.25" (6.35mm)
Lens Size 5mm, T-1 3/4
Lens Style Round with Domed Top
Millicandela Rating 25mcd Green, 6mcd Red
Wavelength - Peak 565nm Green, 700nm Red
Viewing Angle 60°
Termination Style Wire Leads - 6" (152.40mm)
Base Product Number SSI-LXH600
Other Names 67-1187,LU101015,67-1187R,SSI-LXH600HGW-120,SSILXH600HGW150,Q2943513
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237869-SSI-LXH600HGW-150
Ultra Librarian 3D Model Ultra Librarian SSI-LXH600HGW-150 CAD Model

Description

The SSI-LXH600HGW-150 panel indicator from Lumex Opto/Components Inc. is a LED type indicator with a round lens style and a diffused white lens transparency.

  • Lens Style: Round
  • Lens Transparency: Diffused white
  • Wire Leads: 6" (152.40mm)
  • Panel Cutout Dimension: 0.25" (6.35mm)
  • Lamp Colors: Green and red
  • Viewing Angle: 60°
  • Voltage (Green): 2.2V
  • Voltage (Red): 2V
  • Millicandela Rating (Green): 25mcd
  • Millicandela Rating (Red): 6mcd
  • Wavelength Peak (Green): 565nm
  • Wavelength Peak (Red): 700nm
  • Current: 25mA
  • Panel Cutout Shape: Round
  • Lens Size: 5mm, T-1 3/4
  • Packaging: Bulk
  • Standard Package: 100 indicators

You May Also Be Interested in

Omron
PILOT LIGHT 24V LED SQUARE YEL
Need more? Email Us
Omron
LED PANEL INDICATOR RED 12VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 6VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 12VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR BLUE 230VAC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24V
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24VAC/DC
Need more? Email Us
Omron
PILOT LIGHT 5V LED SQUARE GREEN
Need more? Email Us
Omron
LED PANEL IND BLUE 24VAC/DC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess