EN
  • EN
  • DE

SSI-LXH55SRD

Part No SSI-LXH55SRD
Manufacturer Lumex Opto/Components Inc.
Catalog Panel Indicators, Pilot Lights
Description LED 5X5MM SQR SUP RED PANEL MNT / LED Panel Indicator Red Diffused 80° 1.7V 30mA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Lumex Opto/Components Inc.
Package Bulk
Type LED
Lamp Color Red
Lens Color Red
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 1.7V
Current 30mA
Panel Cutout Shape Square
Panel Cutout Dimensions 0.35" x 0.35" (8.89mm x 8.89mm)
Lens Size 4.40mm
Lens Style Square with Flat Top
Millicandela Rating 20mcd
Wavelength - Peak 660nm
Viewing Angle 80°
Base Product Number SSI-LXH55
Other Names 67-1178R,67-1178,LU1007B1
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237832-SSI-LXH55SRD
Ultra Librarian 3D Model Ultra Librarian SSI-LXH55SRD CAD Model

Description

This electronic component is another LED panel indicator or pilot light that falls under the category of optoelectronics.

  • Win Source Part Number: 1237832-SSI-LXH55SRD
  • Termination Style: no termination style
  • Voltage: 1.7V
  • Package: bulk
  • Standard Package: 100
  • Viewing Angle: 80 degrees
  • Lens Color: red
  • Lens Transparency: diffused
  • Millicandela Rating: 20mcd
  • Lamp Color: red
  • Current: 30mA
  • Panel Cutout Dimensions: 0.35 inches by 0.35 inches
  • Lens Style: square with a flat top
  • Lens Size: 4.40mm
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS: 8541.41.0000
  • Manufacturer: Lumex Opto/Components Inc.

You May Also Be Interested in

Omron
PILOT LIGHT 24V LED SQUARE YEL
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24V
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 24VAC/DC
Need more? Email Us
Omron
LED PANEL IND BLUE 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 12VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 6VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR BLUE 230VAC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24VAC/DC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess