EN
  • EN
  • DE

SSI-LXH387SRD

Part No SSI-LXH387SRD
Manufacturer Lumex Opto/Components Inc.
Catalog Panel Indicators, Pilot Lights
Description LED 4.9MM FLAT TOP SUP RED PNLMT / LED Panel Indicator Red Fresnel 120° 1.7V 30mA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Lumex Opto/Components Inc.
Package Bulk
Type LED
Lamp Color Red
Lens Color Red
Lens Transparency Fresnel
Ratings Vf (Typ), If (Max)
Voltage 1.7V
Current 30mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.31" (7.87mm)
Lens Size 5.00mm Dia
Lens Style Round with Flat Top
Millicandela Rating 60mcd
Wavelength - Peak 660nm
Viewing Angle 120°
Base Product Number SSI-LXH387
Other Names 67-1158,SSILXH387SRD,LU1002B1,67-1158R
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237806-SSI-LXH387SRD
Ultra Librarian 3D Model Ultra Librarian SSI-LXH387SRD CAD Model

Description

The Lumex Opto/Components Inc. Panel Indicators, Pilot Lights electronic component is an obsolete product with the Win Source Part Number 1237806-SSI-LXH387SRD.

  • Mounting Type: Through-Hole
  • Voltage Rating: 1.7V
  • Current Rating: 30mA
  • LED Shape: Round
  • Lens Color: Red
  • Millicandela Rating: 60mcd
  • Viewing Angle: 120 degrees
  • Peak Wavelength: 660nm
  • Category: Optoelectronics
  • ECCN: EAR99
  • Supply and Demand Status: Unlimited
  • Package: Bulk
  • Standard Package: 100 per package
  • REACH: Unaffected
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Omron
LED PANEL INDICATOR WHT 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24V
Need more? Email Us
Omron
LED PANEL IND BLUE 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR RED 24V
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 24VAC/DC
Need more? Email Us
Omron
LED PANEL IND GRN/ORN/RED 24V
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 6VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR WHITE 110VAC
Need more? Email Us
Omron
LED PANEL INDICATOR RED 12VAC/DC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess