EN
  • EN
  • DE

SSI-LXH1090SID-150

Part No SSI-LXH1090SID-150
Manufacturer Lumex Opto/Components Inc.
Catalog Panel Indicators, Pilot Lights
Description LED PANEL INDICATOR RED 2V / LED Panel Indicator Red Diffused 60° 2V 20mA Wire Leads - 6" (152.40mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Lumex Opto/Components Inc.
Package Bulk
Type LED
Lamp Color Red
Lens Color Red
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2V
Current 20mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.55" (14.00mm)
Lens Size 10mm, T-3 1/8
Lens Style Round with Domed Top
Millicandela Rating 550mcd
Wavelength - Peak 636nm
Viewing Angle 60°
Termination Style Wire Leads - 6" (152.40mm)
Base Product Number SSI-LXH1090
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237818-SSI-LXH1090SID-150
Ultra Librarian 3D Model Ultra Librarian SSI-LXH1090SID-150 CAD Model

Description

The SSI-LXH1090SID-150 is a red LED panel indicator from Lumex Opto/Components Inc.

  • Viewing Angle: 60 degrees
  • Lens Size: 10mm
  • Voltage Rating: 2V
  • Current: 20mA
  • Millicandela Rating: 550mcd
  • Peak Wavelength: 636nm
  • Lens Color: red
  • Lens Transparency: diffused
  • Panel Cutout Dimensions: 0.55 inches
  • Panel Cutout Shape: round
  • Lens Style: round with a domed top
  • Termination Style: wire leads - 6 inches
  • Package: bulk
  • Standard Package: 100 LEDs

You May Also Be Interested in

EAO
INDICATOR PANEL LED BLUE 7MA 12V
Need more? Email Us
Schneider Electric
PILOT LIGHT, HARMONY XB7, FASTON
Need more? Email Us
Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
Schneider Electric
PILOT LIGHT 120VAC 30MM TYPE K +
Need more? Email Us
EAO
INDICATOR-ACTUATOR NEUTRAL
Need more? Email Us
Schneider Electric
HARMONY XB5, PILOT LIGHT, PLASTI
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM TYPE K +OPT
Need more? Email Us
Apem Inc.
INDICATOR 8MM FIXED GRN 24V SLDR
Need more? Email Us
EAO
INDICATOR PANEL LED WHT 24V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess