EN
  • EN
  • DE

LTPL-P011G

Part No LTPL-P011G
Manufacturer LITE-ON Technology
Catalog LED Lighting - Color
Description LED LTPL GREEN SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Color Green
Current - Test 350mA
Current - Max 1A
Luminous Flux @ Current/Temperature 65lm (Typ)
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing Exposed Pad
Supplier Device Package SMD
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.220\
Ultra Librarian 3D Model Ultra Librarian LTPL-P011G CAD Model

Description

NULL

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
CreeLED, Inc.
LED XLAMP XPE AMB 590NM SMD / LED Lighting Color series Amber 590nm (585nm ~ 595nm) 1414 (3535 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSTAR GREEN 550NM / LED Lighting Color series Green 550nm (500nm ~ 600nm)
Need more? Email Us
Lumileds
LED LUXEON REBEL LIME 568NM SMD / LED Lighting Color series Lime 568nm (566nm ~ 569nm) 1812 (4532 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON BLK FLAT YLW 591NM SMD / LED Lighting Color series Yellow 591nm (586nm ~ 595nm) 1515 (3838 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSTAR PROJ BLU 459NM SMD / LED Lighting Color series Blue 459nm (Typ) 2-SMD, No Lead Exposed Pad
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess