EN
  • EN
  • DE

LTH-1550-06

Part No LTH-1550-06
Manufacturer LITE-ON Technology
Catalog Optical Sensors - Reflective - Analog Output
Description PHOTOINTERRUPTER REFL 940/PTR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 20 mA
Current - DC Forward (If) (Max) 60 mA
Output Type Phototransistor
Response Time 3µs, 4µs
Mounting Type Surface Mount
Package / Case 4-SMD, Flat Leads
Ultra Librarian 3D Model Ultra Librarian LTH-1550-06 CAD Model

Description

NULL

You May Also Be Interested in

Honeywell
DENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
TT Electronics
SENSOR REFL 890NM NPN 24\
Need more? Email Us
Rohm Semiconductor
PHOTOINTERRUPTER REFL 6MM 800NM
Lowest to $0.6607
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.1719
Omron
SENSR OPTO TRANS 5MM REFL TH PCB
Lowest to $2.1624
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.2326
Omron
SENSR OPTO TRANS 5MM REFL SOLDER
Lowest to $4.7086
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SWITCH SLOT OPTIC FLAG TRANS-OUT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess