EN
  • EN
  • DE

LTC1403IMSE#TRPBF

Part No LTC1403IMSE#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 2.8MSPS DIFF 10MSOP / 1-Channel Single ADC SAR 2.8Msps 12-bit Serial Automotive 10-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 2.8M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781904-LTC1403IMSE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1403
Introduction Date December 02, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1403IMSE#TRPBF CAD Model

Description

Product Overview: LTC1403IMSE#TRPBF - Linear Technology

The LTC1403IMSE#TRPBF is a high-performance, low-power, 14-bit, 2.8Msps Analog-to-Digital Converter (ADC) from Linear Technology, designed to bring precision and speed to a wide range of applications requiring digital representation of analog signals. This ADC is an ideal solution for applications such as medical imaging, industrial process control, instrumentation, and communication systems where accuracy and rapid data acquisition are critical.

Encased in a compact 10-lead MSOP package, the LTC1403IMSE#TRPBF integrates a sample-and-hold circuit, precision reference, and a high-speed serial interface. This integration simplifies design, reduces board space, and minimizes system complexity. The device operates from a single 3V supply, making it suitable for portable and battery-powered applications where power efficiency is paramount.

Key Features:

  • High-Speed Performance: With a sampling rate of 2.8Msps, the LTC1403IMSE#TRPBF can capture fast transient signals, ensuring accurate real-time data acquisition for demanding applications.
  • High Resolution: The 14-bit resolution provides fine detail in signal representation, enabling precise measurements and control in sensitive applications.
  • Low Power Consumption: Its power-efficient design allows for extended operation in portable devices, consuming only 13mW at the full sampling rate.
  • No Pipeline Delay: The ADC features no latency, delivering immediate conversion results upon each sampling instance, which is essential for control loop applications.
  • Flexible Serial Interface: The high-speed serial interface is compatible with several digital systems, facilitating easy integration with microcontrollers, DSPs, and FPGAs.
  • Automatic Power-Down: The device includes an automatic nap and sleep power-down feature, which further reduces power consumption when not in active conversion.

Applications:

  • Medical Imaging Systems
  • Industrial Process Control
  • Instrumentation
  • Data Acquisition Systems
  • Communication Systems

The LTC1403IMSE#TRPBF from Linear Technology stands out as a superior ADC solution that combines speed, precision, and power efficiency. Its robust feature set and ease of integration make it a go-to choice for engineers looking to enhance the performance and reliability of their digital data acquisition systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5271 $70.1084
9+ $14.3821 $129.4389
13+ $13.9316 $181.1108
18+ $13.4823 $242.6814
23+ $13.0330 $299.7590
30+ $11.6851 $350.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess