EN
  • EN
  • DE

LA UR46WP6

Part No LA UR46WP6
Manufacturer Light-Avenue
Catalog LED Lighting - Color
Description LED RED 626NM DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr Light-Avenue
Package Tray
Product Status Active
Color Red
Wavelength 626nm
Current - Test 1A
Voltage - Forward (Vf) (Typ) 2.35V
Lumens/Watt @ Current - Test 46 lm/W
Current - Max 3A
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Size / Dimension 0.046" L x 0.039" W (1.17mm x 1.00mm)
Height - Seated (Max) 0.006" (0.14mm)
Base Product Number LAUR46
Standard Package 1 pcs
MSL Level 6 (Time on Label)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 890935-LA UR46WP6
Ultra Librarian 3D Model Ultra Librarian LA UR46WP6 CAD Model

Description

The 890935-LA UR46WP6 is a red color LED lighting component from Light-Avenue.

  • Color: Red
  • Package: Tray
  • Size: 0.046" L x 0.039" W (1.17mm x 1.00mm)
  • Maximum Seated Height: 0.006" (0.14mm)
  • Standard Package Quantity: 1 piece
  • Viewing Angle: 120°
  • Forward Voltage (Vf): 2.35V
  • Maximum Current: 3A
  • Wavelength: 626nm
  • Luminous Flux: 46 lm/W
  • Mounting Type: Surface Mountable

You May Also Be Interested in

World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
Kingbright
Single Color LEDs
Lowest to $0.1556
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess