EN
  • EN
  • DE

LZ4-00UA00-0000

Part No LZ4-00UA00-0000
Manufacturer LED Engin Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 395NM 1A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer LED Engin Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Ultraviolet (UV)
Continuous forward current- Max 1A
Wavelength 385nm to 410nm
Forward Voltage 4.1V
Viewing Angle 97°
Orientation Top View
Temperature Range - Operating 125°C (TJ)
Mounting Screw Mount
Dimension 8-SMD, No Lead Exposed Pad
Win Source Part Number 142633-LZ4-00UA00-0000
Ultra Librarian 3D Model Ultra Librarian LZ4-00UA00-0000 CAD Model

Description

The LED Engin Inc. 142633-LZ4-00UA00-0000 is an obsolete (EOL) component with a wavelength range of 385nm to 410nm.

  • Mount: Screw mount
  • Orientation: Top view
  • Suitable for: Various optoelectronic applications that require high radiant intensity and a wide viewing angle
  • Temperature Range: 125°C (TJ)
  • Supply and Demand Status: Limited

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $5.0427
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.3026
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.3603
Vishay
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1240
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.2595
Vishay
EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA MIDLED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess