EN
  • EN
  • DE

LZ1-00UA00-00U8

Part No LZ1-00UA00-00U8
Manufacturer LED Engin Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 410NM 1A SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer LED Engin Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Ultraviolet (UV)
Continuous forward current- Max 1A
Wavelength 410nm
Forward Voltage 4.1V
Viewing Angle 74°
Orientation Top View
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Dimension 4-SMD, No Lead Exposed Pad
Win Source Part Number 142209-LZ1-00UA00-00U8
Ultra Librarian 3D Model Ultra Librarian LZ1-00UA00-00U8 CAD Model

Description

The LZ1-00UA00-00U8 is an ultraviolet (UV) LED manufactured by LED Engin Inc. It is designed for use in applications such as curing, counterfeit detection, and medical equipment.

  • Forward Voltage: 4.1V
  • Viewing Angle: 74 degrees
  • Wavelength: 410nm
  • Radiant Intensity (Ie) min @ If: Not specified
  • Mounting Technology: Surface Mount Technology (SMT)
  • Package: 4-SMD, no lead exposed pad
  • Status: Obsolete (EOL)
  • Operating Temperature Range: 125 degrees Celsius (TJ)

You May Also Be Interested in

TT Electronics
EMITTER IR 935NM 100MA TO-46
Lowest to $4.6904
Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.3026
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA MIDLED
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.2595
OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5722
Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
Vishay
High Speed Infrared Emitting Diode, RoHS Compliant, 830 nm, GaAlAs Double Hetero | IRED 830NM PLCC2 10MW/SR 60DEG
Lowest to $7.5672

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess