EN
  • EN
  • DE

AC4790-200M

Part No AC4790-200M
Manufacturer Laird Connectivity Inc.
Catalog RF Transceiver Modules
Description RF TXRX MOD ISM < 1GHZ MMCX SMD / General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, MMCX Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Laird Connectivity Inc.
Package Bulk
RF Family/Standard General ISM < 1GHz
Modulation FHSS, FSK
Frequency 900MHz
Data Rate 115.2kbps
Power - Output 23dBm
Sensitivity -110dBm
Antenna Type Antenna Not Included, MMCX
Voltage - Supply 3.3V ~ 5.5V
Current - Receiving 30mA
Current - Transmitting 68mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 80°C
Package / Case Module
Base Product Number AC4790
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8525.60.2000
Win Source Part Number 1340687-AC4790-200M
Ultra Librarian 3D Model Ultra Librarian AC4790-200M CAD Model

Description

The Laird Connectivity AC4790-200M RF Transceiver Module is a high-performance module designed for general ISM applications. It operates at a frequency of 900MHz and has a data rate of 115.2kbps.

  • Frequency: 900MHz
  • Data Rate: 115.2kbps
  • Power Output: 23dBm
  • Sensitivity: -110dBm
  • Current - Transmitting: 68mA
  • Current - Receiving: 30mA
  • Modulation: FHSS, FSK
  • Antenna Type: MMCX
  • Voltage - Supply: 3.3V ~ 5.5V
  • Operating Temperature: -40°C ~ 80°C
  • Mounting Type: Surface Mount
  • Applications: General ISM
  • Manufacturer: Laird Connectivity

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Quectel
Linear IC
Lowest to $22.9926
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess