EN
  • EN
  • DE

450-0064R

Part No 450-0064R
Manufacturer Laird Connectivity Inc.
Catalog RF Transceiver Modules
Description RX TXRX MODULE WIFI U.FL SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Laird Connectivity Inc.
Series TiWi-BLE
Package Tape & Reel (TR)
Product Status Obsolete
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.0 Dual Mode
Modulation CCK, GFSK, GMSK, OFDM
Frequency 2.4GHz
Data Rate 65Mbps
Power - Output 20dBm
Sensitivity -97dBm
Serial Interfaces I²S, SDIO, UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part WL1271L
Voltage - Supply 3V ~ 4.8V
Current - Receiving 35mA ~ 100mA
Current - Transmitting 43mA ~ 280mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Other Names 450-0064RCT,450-0064RDKR,450-0064RTR
Standard Package 1,000
MSL Level 4 (72 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235703-450-0064R
Ultra Librarian 3D Model Ultra Librarian 450-0064R CAD Model

Description

The 450-0064R is an RF Transceiver Module manufactured by Laird Connectivity Inc. Laird Connectivity specializes in wireless connectivity solutions, including Wi-Fi, Bluetooth, and cellular technologies. The 450-0064R is likely a module designed for a specific wireless communication protocol or frequency band.

Applications:

  • IoT Devices: Used in various Internet of Things (IoT) devices for wireless data transmission.
  • Remote Monitoring Systems: Employed in remote monitoring applications such as environmental monitoring or industrial sensing.
  • Wireless Sensor Networks: Integrated into wireless sensor networks for collecting and transmitting sensor data.
  • Industrial Automation: Utilized in industrial automation systems for wireless control and communication.

Features:

  • Integrated RF Transceiver: Combines transmitter and receiver functionality in a single module.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • Compact Size: Allows for easy integration into small form-factor devices.
  • Multiple Interface Options: Supports various communication interfaces such as UART, SPI, or I2C.
  • Over-the-Air (OTA) Programming: Enables remote firmware updates and configuration changes.

Benefits:

  • Simplified Wireless Integration: Reduces the complexity of adding wireless connectivity to products.
  • Faster Time-to-Market: Accelerates product development by providing a pre-certified wireless solution.
  • Reduced Development Costs: Lowers development expenses by eliminating the need for custom RF design.
  • Improved System Performance: Offers reliable and robust wireless communication.

The 450-0064R RF Transceiver Module provides a complete wireless communication solution for a wide range of applications. Key technical specifications would include the operating frequency, modulation type, data rate, output power, and receiver sensitivity. Additionally, information regarding regulatory certifications (e.g., FCC, CE) and antenna options would be relevant. This module likely supports a specific wireless protocol like Bluetooth Low Energy (BLE), Zigbee, or a proprietary protocol depending on the intended application. Consult the Laird Connectivity datasheet for the 450-0064R for precise specifications and usage guidelines.

You May Also Be Interested in

Quectel
Linear IC
Lowest to $10.1866
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess