EN
  • EN
  • DE

450-0064

Part No 450-0064
Manufacturer Laird Connectivity Inc.
Catalog RF Transceiver Modules
Description RX TXRX MODULE WIFI U.FL SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Laird Connectivity Inc.
Series TiWi-BLE
Package Tray
Product Status Obsolete
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.0 Dual Mode
Modulation CCK, GFSK, GMSK, OFDM
Frequency 2.4GHz
Data Rate 65Mbps
Power - Output 20dBm
Sensitivity -97dBm
Serial Interfaces I²S, SDIO, UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part WL1271L
Voltage - Supply 3V ~ 4.8V
Current - Receiving 35mA ~ 100mA
Current - Transmitting 43mA ~ 280mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Standard Package 100
MSL Level 4 (72 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235702-450-0064
Ultra Librarian 3D Model Ultra Librarian 450-0064 CAD Model

Description

The TiWi-BLE series RF transceiver module from Laird Connectivity Inc. is a module designed for various applications, including industrial automation, healthcare, and home automation.

  • Frequency: 2.4GHz
  • Protocols: 802.11b/g/n and Bluetooth v4.0 Dual Mode
  • Data Rate: 65Mbps
  • IC/part: WL1271L
  • Power Output: 20dBm
  • Sensitivity: -97dBm
  • Package: Module
  • Standard Package: 100
  • HTSUS: 8517.62.0090

You May Also Be Interested in

Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $521.3543 $521.3543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess