EN
  • EN
  • DE

APD2520SURCK03

Part No APD2520SURCK03
Manufacturer Kingbright Corporation
Catalog Optics - LEDs - Light Pipes
Description Standard LEDs - SMD 4.5X2.0MM RED SMD LED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Luminous Intensity 1 cd
RoHS Non-Compliant
Wavelength 630 nm
Win Source Part Number 1150428-APD2520SURCK03
Categories Optics - LEDs - Light Pipes
Manufacturer Kingbright Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APD2520SURCK03 CAD Model

Description

The APD2520SURCK03 is a surface-mount LED from Kingbright Corporation. This is a 2.5 x 2.0 mm AlInGaP LED with a red light emission. It's designed for a variety of indicator and display applications.

Applications

  • Indicator Lights: Used as indicator lights in various electronic devices, such as consumer electronics, appliances, and industrial equipment.
  • Backlighting: Employed for backlighting LCD displays, keypads, and other components.
  • Status Indicators: Indicates the status of equipment, such as power on/off, alarm conditions, or operational modes.
  • Automotive Lighting: Can be used in automotive interior lighting and dashboard indicators.
  • Medical Devices: Used in medical equipment for indication purposes.

Features

  • Surface Mount Technology (SMT): Designed for easy mounting on printed circuit boards (PCBs).
  • AlInGaP Technology: Utilizes Aluminum Indium Gallium Phosphide (AlInGaP) material for high brightness and efficiency.
  • Red Light Emission: Emits a bright red light.
  • Compact Size: Small 2.5 x 2.0 mm package.
  • Low Power Consumption: Energy-efficient operation.

Benefits

  • High Brightness: Provides a bright and easily visible light output.
  • Long Lifespan: Offers a long operational lifespan, reducing the need for frequent replacements.
  • Reliable Performance: Delivers consistent and reliable performance over a wide range of operating conditions.
  • Easy Integration: Simplifies integration into various electronic designs.
  • Energy Efficient: Consumes minimal power, making it ideal for battery-powered applications.

Additional Details

The APD2520SURCK03 typically operates at a forward voltage of around 2.0V and a forward current of 20mA. The luminous intensity varies depending on the specific binning. It is RoHS compliant, meaning it does not contain hazardous substances. The viewing angle is typically around 140 degrees. Reflow soldering is the recommended mounting method.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
Fairchild/ON Semiconductor
Not available to order LVF White, SMT, TNR
Lowest to $0.0196
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Super Red 645nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Opto LS T676-R1S1-1, TOPLED Series Red LED, 633 nm PLCC 2, Round Lens SMD package
Lowest to $0.0656
OSRAM Opto Semiconductors Inc.
Infrared Emitter 880nm 900mW/sr Circular Top Mount 2-Pin T-1 3/4 T/R
Lowest to $0.9794
OSRAM Opto Semiconductors Inc.
Lowest to $0.7184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess