EN
  • EN
  • DE

IXDD604SI

Part No IXDD604SI
Manufacturer IXYS
Catalog PMIC - Gate Drivers
Description 4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DUAL ENABLE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 35V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise / Fall Time 9ns, 8ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1190945-IXDD604SI
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXDD604SI CAD Model

Description

IXYS 1190945-IXDD604SI is a low-side driven configuration channel type independent integrated circuit that comes in an 8-SOIC-EP package.

  • Manufacturer:IXYS
  • Configuration: Low-side driven
  • Channel Type: Independent
  • Package: 8-SOIC-EP
  • Drivers: Two
  • Mounting Technology: SMD
  • Gate Type: IGBT, N-channel, P-channel MOSFET
  • Logic Voltage: 0.8V, 3V
  • Current Peak Output: 4A, 4A
  • Operating Temperature: -40°C to 125°C
  • Supply Voltage: 4.5V to 35V
  • Rise/Fall Time: 9ns, 8ns
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 100
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to €0.2934
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to €1.8031
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to €2.9853
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to €3.9937
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to €1.1992
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to €53.2508
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ €5.2313 €47.0816
22+ €4.2923 €94.4313
33+ €4.1582 €137.2214
46+ €4.0241 €185.1092
59+ €3.8899 €229.5048
79+ €3.4875 €275.5119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,284 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess