EN
  • EN
  • DE

CS45-16IO1R

Part No CS45-16IO1R
Manufacturer IXYS
Catalog SCRs - Single
Description SCR 1.6KV 75A ISOPLUS247 / SCR 1.6 kV 75 A Standard Recovery Through Hole ISOPLUS247™
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr IXYS
Package Tube
Voltage - Off State 1.6 kV
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 100 mA
Voltage - On State (Vtm) (Max) 1.64 V
Current - On State (It (AV)) (Max) 48 A
Current - On State (It (RMS)) (Max) 75 A
Current - Hold (Ih) (Max) 100 mA
Current - Off State (Max) 5 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 520A, 560A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 140°C
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package ISOPLUS247™
Base Product Number CS45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names CS4516IO1R
Standard Package 30
Win Source Part Number 1004688-CS45-16IO1R
Ultra Librarian 3D Model Ultra Librarian CS45-16IO1R CAD Model

Description

The 1004688-CS45-16IO1R is a thyristor SCR with a standard recovery type.

  • Maximum Gate Trigger Voltage: 1.5V
  • Maximum Gate Trigger Current: 100 mA
  • Off State Voltage: 1.6 kV
  • On State Voltage: 1.64V
  • Maximum Holding Current: 100 mA
  • Maximum On State Current: 48A (AV) and 75A (RMS)
  • Maximum Off State Current: 5mA
  • Non-Repetitive Surge 50, 60Hz: 520A, 560A
  • Mounting: Through hole
  • Package: TO-247-3
  • Supplier Device Package: ISOPLUS247™
  • Operating Temperature Range: from -40°C to 140°C

You May Also Be Interested in

STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
Microchip Technology
SCR
Lowest to $98.9197
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8235 $54.7645
16+ $6.4193 $102.7088
25+ $6.2187 $155.4675
34+ $6.0181 $204.6154
43+ $5.8175 $250.1525
58+ $5.2157 $302.5106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess