EN
  • EN
  • DE

ICS86004BG-01LFT

Part No ICS86004BG-01LFT
Manufacturer Integrated Circuit Systems
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825503-ICS86004BG-01LFT
Ultra Librarian 3D Model Ultra Librarian ICS86004BG-01LFT CAD Model

Description

The ICS86004BG-01LFT is a high-performance, low-skew fanout buffer designed by Integrated Device Technology (IDT), formerly Integrated Circuit Systems (ICS). This device is optimized for distributing clock signals with minimal skew and jitter, ensuring signal integrity in high-speed digital systems.

Applications

  • Networking Equipment: Used in routers, switches, and servers for precise clock distribution in high-speed data transfer.
  • Telecommunications Infrastructure: Integrated into base stations and other telecom equipment to provide accurate clock signals for reliable communication.
  • Test and Measurement Equipment: Employed in oscilloscopes, logic analyzers, and signal generators for stable clock sources, enabling precise measurements.
  • High-Performance Computing: Utilized in servers and workstations for low-skew clock distribution to various components, enhancing system performance.
  • Video and Imaging Systems: Used in broadcast video equipment and medical imaging systems where accurate clock signals are crucial for image processing and synchronization.

Features

  • Low Skew: Minimizes timing differences between output clocks, ensuring synchronized operation across multiple devices.
  • Low Jitter: Maintains signal integrity and reduces timing errors in high-speed systems, enhancing overall performance.
  • Differential Inputs and Outputs: Supports differential signaling, which provides superior noise immunity and signal quality.
  • 3.3V Operation: Operates at 3.3V.
  • Four Output Pairs: Distributes the input clock signal to four identical output pairs.
  • Output Enable Pin: provides a means to disable/enable the outputs.

Benefits

  • Improved System Performance: Accurate clock distribution enhances data throughput and reduces errors, improving overall system efficiency.
  • Reduced EMI: Low jitter minimizes electromagnetic interference, leading to a more reliable system.
  • Simplified System Design: The high fanout reduces the need for multiple buffers, thus saving board space and reducing costs.
  • Enhanced Signal Integrity: Differential signaling ensures clean and reliable clock signals, improving the quality of data transmission.

Technical Details

The ICS86004BG-01LFT typically operates from a 3.3V supply and features differential inputs and outputs to minimize noise and skew. The exact output frequency range and other specific characteristics can be found in the official datasheet provided by IDT. The device is commonly available in a small surface-mount package for easy integration into various electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess