EN
  • EN
  • DE

PEF20450HV1.3

Part No PEF20450HV1.3
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1219+
Reference case QFP
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 715740-PEF20450HV1.3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEF20450HV1.3 CAD Model

Description

The PEF20450HV1.3 is an Integrated Voice and Data Access Device (IVDAD) chip from Infineon Technologies. It's primarily designed for use in Voice over IP (VoIP) and integrated access devices, offering a complete solution for connecting analog voice lines to digital networks. This device integrates multiple functions into a single chip, simplifying system design and reducing the bill of materials.

Applications

  • VoIP gateways: Connects analog phones to IP networks.
  • Integrated access devices (IADs): Provides voice and data services over a single connection.
  • Analog telephone adapters (ATAs): Allows analog phones to be used with VoIP services.
  • Small business phone systems: Integrates voice and data services for small businesses.
  • Residential gateways: Provides voice and data connectivity for homes.

Features

  • Two-channel SLIC/SLAC: Provides interface for two analog phone lines.
  • Integrated codec: Converts analog voice signals to digital data.
  • G.711, G.729 codecs: Supports industry-standard voice codecs.
  • Line testing capabilities: Allows testing and diagnostics of analog phone lines.
  • Power management features: Reduces power consumption.

Benefits

  • Simplified system design: Integrates multiple functions into a single chip.
  • Reduced bill of materials: Lowers the cost of system implementation.
  • Improved voice quality: Supports high-quality voice codecs.
  • Enhanced system reliability: Provides line testing and diagnostics capabilities.
  • Lower power consumption: Reduces energy costs.

Additional Details

The PEF20450HV1.3 typically comes in a surface-mount package, suitable for high-density board designs. It supports various signaling protocols, including DTMF and Caller ID. The integrated codec provides excellent voice quality with minimal distortion. The line testing capabilities allow technicians to diagnose and troubleshoot problems with analog phone lines. It often requires external components for line protection and impedance matching. Detailed specifications, including voltage and current requirements, are available in the Infineon datasheet. It is used in devices required to convert analog voice signals to digital format for transmission over IP networks, and vice versa. The device supports various power saving modes to minimize energy consumption during idle periods.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess