The IRS2005MTRPBF is a high-voltage, high-speed power MOSFET and IGBT gate driver from Infineon Technologies. This driver is designed to drive N-channel MOSFETs and IGBTs in half-bridge configurations. It features a floating channel bootstrap driver capable of operating up to 200V. The device incorporates advanced features such as undervoltage lockout (UVLO) and matched propagation delay for both high-side and low-side channels.
Applications:
- Half-Bridge Converters
- Motor Drives
- HID Ballast
- Power Supplies
- Class D Audio Amplifiers
Features:
- Floating Channel Designed for Bootstrap Operation: Simplifies high-side gate drive implementation.
- 200V Tolerant: High voltage rating enables use in a wide range of applications.
- Matched Propagation Delay for Both Channels: Minimizes dead-time requirements and improves efficiency.
- Undervoltage Lockout (UVLO): Protects the MOSFETs/IGBTs from operating with insufficient gate voltage.
- Logic Input Compatibility: Direct interface with microcontrollers and DSPs.
- CMOS Schmitt-triggered Inputs with Pull-down: Improves noise immunity and simplifies interfacing.
Benefits:
- Simplified Design: Integrated bootstrap diode and other features reduce external component count and simplify circuit design.
- Increased Efficiency: Matched propagation delay and optimized gate drive minimize switching losses.
- Improved Reliability: UVLO and other protection features prevent device damage and ensure robust operation.
- Reduced EMI: Optimized switching characteristics minimize electromagnetic interference.
- Compact Solution: Available in a small package for space-constrained applications.
Additional Details:
The IRS2005MTRPBF typically features a supply voltage range of 10V to 20V and is capable of driving high-side and low-side MOSFETs/IGBTs with gate charge up to several nC. The bootstrap capacitor voltage is typically limited to a maximum of 200V. It is available in a SOIC or similar surface-mount package. This gate driver is designed for high-speed switching applications, enabling efficient operation of power converters and motor drives.
The device is RoHS compliant, ensuring environmental friendliness and adherence to industry regulations. It is designed for optimal performance in high-frequency switching applications, offering a balance of speed, efficiency, and protection features.