EN
  • EN
  • DE

IRLM6401TR

Part No IRLM6401TR
Manufacturer Infineon Technologies
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231215-IRLM6401TR
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRLM6401TR CAD Model

Description

The IRLM6401TR is a 20V, 9.3A P-Channel MOSFET from Infineon Technologies, designed for low-voltage, high-side switching applications. This MOSFET features a low on-resistance (RDS(on)), minimizing power dissipation and improving efficiency. It is optimized for use in load switches, power management circuits, and battery protection applications. The IRLM6401TR is known for its fast switching speeds, compact size, and ease of use. It is available in a small SOT-23 package, making it suitable for space-constrained designs.

Applications:

  • Load Switches: Used to control power to various loads in electronic devices.
  • Power Management Circuits: Integrated into power management systems for efficient power distribution.
  • Battery Protection: Employed in battery management systems to protect batteries from overcharge, over-discharge, and short circuits.
  • Portable Devices: Utilized in smartphones, tablets, and other portable devices for power switching and management.
  • DC-DC Converters: Incorporated into DC-DC converters for voltage regulation and power conversion.

Features:

  • 20V Drain-Source Voltage: Enables use in low-voltage applications.
  • 9.3A Continuous Drain Current: Provides sufficient current handling capability for various loads.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Allows for efficient switching operation, reducing switching losses.
  • SOT-23 Package: Offers a compact footprint for space-constrained designs.

Benefits:

  • High Efficiency: Enables efficient power conversion, reducing energy consumption and heat generation.
  • Space Saving: Compact SOT-23 package saves valuable board space.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.
  • Fast Switching: Minimizes switching losses, improving system performance.
  • Reliable Performance: Provides stable and reliable operation in demanding applications.

Additional Details:

The IRLM6401TR MOSFET is designed with advanced process technology to achieve its high performance and reliability. It incorporates a trench MOSFET structure to minimize on-resistance and improve switching speed. The device is packaged in a small SOT-23 package, making it suitable for high-density designs. It is commonly used in applications where high efficiency, small size, and reliable performance are critical requirements. The IRLM6401TR provides a robust and efficient solution for low-voltage switching applications.

You May Also Be Interested in

Hitachi, Ltd
Contact for details
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Crouse-Hinds
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,702 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess