EN
  • EN
  • DE

BGA7L1N6

Part No BGA7L1N6
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Description Silicon Germanium Low Noise Amplifier for LTE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1153423-BGA7L1N6
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA7L1N6 CAD Model

Description

The BGA7L1N6 is a low noise amplifier (LNA) from Infineon Technologies. It's designed for front-end receiver applications in GNSS (Global Navigation Satellite System) devices. Its primary function is to amplify weak signals received from satellites while adding minimal noise, thus improving the overall sensitivity and performance of the receiver.

Applications:

  • GPS Receivers: Used in GPS devices to amplify signals from GPS satellites.
  • GLONASS Receivers: Employed in GLONASS receivers to improve signal reception.
  • Galileo Receivers: Integrated in Galileo receivers for enhancing signal sensitivity.
  • BeiDou Receivers: Used in BeiDou receivers to boost weak satellite signals.
  • GNSS Modules: Found in integrated GNSS modules for location tracking and navigation.

Features:

  • Low Noise Figure: Minimizes added noise to the amplified signal.
  • High Gain: Provides significant amplification of weak signals.
  • Integrated Matching Network: Simplifies design and reduces external component count.
  • Small Package: Available in a small surface mount package for space-constrained applications.
  • Low Current Consumption: Optimized for minimal power drain in portable devices.

Benefits:

  • Improved Sensitivity: Low noise figure enhances the receiver's ability to detect weak signals.
  • Increased Range: High gain extends the range of the receiver.
  • Simplified Design: Integrated matching network simplifies circuit design.
  • Compact Solution: Small package size enables compact and lightweight designs.
  • Extended Battery Life: Low current consumption extends battery life in portable devices.

Additional Details:

The BGA7L1N6 typically operates in the L1 band, which is commonly used by GPS and other GNSS systems. It is characterized by its noise figure (NF), gain, and input/output impedance. The integrated matching network is designed to provide optimal impedance matching to the antenna and the subsequent receiver stages. It requires a low supply voltage and consumes minimal current. It is typically packaged in a small form factor such as TSNP-6 or similar.

You May Also Be Interested in

RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8480 $61.6320
21+ $5.6191 $118.0011
32+ $5.4435 $174.1920
44+ $5.2680 $231.7920
57+ $5.0924 $290.2668
76+ $4.5657 $346.9932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess