EN
  • EN
  • DE

BGA616H6327

Part No BGA616H6327
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1309+
Reference case SOT143
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 709742-BGA616H6327
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGA616H6327 CAD Model

Description

The BGA616 is a GPS Low Noise Amplifier (LNA) specifically designed for global navigation satellite system (GNSS) applications. It is a monolithic microwave integrated circuit (MMIC) based on Infineon's advanced silicon germanium (SiGe) bipolar technology. The device offers excellent performance in terms of low noise figure and high gain, ensuring robust signal reception in GNSS receivers.

Applications:

  • GPS (Global Positioning System) receivers
  • GLONASS (Global Navigation Satellite System) receivers
  • Galileo receivers
  • BeiDou receivers
  • Navigation devices
  • Location-based services (LBS)
  • Telematics systems

Features:

  • Low Noise Figure (NF): Typically 0.65 dB
  • High Gain: Typically 19.5 dB
  • Supply Voltage: 1.5 V to 3.6 V
  • Low Current Consumption: Typically 4.8 mA
  • Integrated Input Matching Network
  • Integrated Output Matching Network
  • Small Package: TSNP-6-1 (0.65 x 0.65 mm²)
  • ESD Protection

Benefits:

  • Improved GPS signal reception sensitivity
  • Extended battery life due to low current consumption
  • Reduced external component count due to integrated matching networks
  • Miniaturized solution for compact devices
  • Enhanced system reliability due to ESD protection

Additional Details:

The BGA616 helps to improve the sensitivity of GNSS receivers, allowing for better positioning accuracy and faster time-to-first-fix (TTFF). The integrated matching networks simplify the design process and reduce the need for external components. The device's small size makes it suitable for use in compact portable devices. The BGA616 is designed to operate over a wide temperature range, making it suitable for use in various environments. Specifically the BGA616 H6327 has specific reel packaging, which may affect production line integration.

Technical Specifications:

  • Operating Frequency: 1559 MHz to 1606 MHz
  • Supply Voltage (VCC): 1.5 V to 3.6 V
  • Current Consumption (ICC): 4.8 mA (typical)
  • Input Return Loss: -15 dB (typical)
  • Output Return Loss: -10 dB (typical)

You May Also Be Interested in

CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1716 $52.7220
105+ $0.9613 $100.9365
165+ $0.9313 $153.6645
225+ $0.9013 $202.7925
290+ $0.8712 $252.6480
385+ $0.7811 $300.7235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess