The BCR420UE6327 is a linear LED driver IC from Infineon Technologies, designed for driving low to medium-power LEDs with a constant current. It is commonly used in applications requiring stable and efficient LED lighting, such as LED strips, indicator lights, and general illumination. The driver is designed to provide a constant current to the LED(s), ensuring consistent brightness and preventing damage to the LEDs from overcurrent.
Applications:
- LED Strips
- Indicator Lights
- General Illumination
- Automotive Lighting
- Backlighting
Features:
- Constant Current Output: Provides stable and consistent current to the LED(s).
- Adjustable Output Current: Allows for fine-tuning of LED brightness.
- Wide Input Voltage Range: Operates over a wide range of input voltages.
- Over-Temperature Protection: Prevents overheating and damage to the IC and LEDs.
- Short-Circuit Protection: Protects against short circuits, ensuring safe operation.
Benefits:
- Stable LED Brightness: Constant current output ensures consistent brightness over a wide range of input voltages and temperatures.
- Efficient LED Driving: Linear regulation provides efficient LED driving.
- Protection Features: Over-temperature and short-circuit protection enhance reliability and prevent damage.
- Simple Circuit Design: Requires minimal external components, simplifying design and reducing cost.
- Long LED Lifespan: Stable current prevents overdriving the LEDs, extending their lifespan.
Additional Details:
The BCR420UE6327 comes in a small SOT-23 package, suitable for compact designs. The output current can be adjusted using an external resistor, allowing for precise control of LED brightness. The device also includes thermal shutdown and short-circuit protection features, enhancing reliability and preventing damage. The device is frequently used in automotive lighting, architectural lighting, and other low to medium-power LED applications. For detailed electrical characteristics, such as maximum input voltage, output current range, and thermal resistance, refer to the datasheet.