EN
  • EN
  • DE

2SC3235

Part No 2SC3235
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description Silicon NPN Power Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1125367-2SC3235
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3235 CAD Model

Description

The 2SC3235 is an NPN silicon transistor manufactured by Inchange Semiconductor Company Limited. It is primarily designed for use in audio frequency power amplifier applications and general-purpose switching circuits. This transistor is characterized by its moderate power dissipation and current handling capabilities, making it suitable for driving speakers and other audio output devices.

Applications

  • Audio Power Amplifiers
  • General Purpose Switching
  • Driver Stages for Audio Amplifiers
  • DC-DC Converters
  • Electronic Ballasts

Features

  • Collector-Emitter Voltage (VCEO): Typically around 60V, suitable for moderate voltage applications.
  • Collector Current (IC): Can handle a continuous current of around 3A.
  • Power Dissipation (PD): Moderate power dissipation capability, around 25W with appropriate heat sinking.
  • High Current Gain (hFE): Provides good amplification of the input signal.
  • Low Saturation Voltage: Ensures efficient switching and reduced power dissipation.

Benefits

  • Efficient Audio Amplification: Suitable for driving speakers and other audio output devices.
  • Versatile Switching Capability: Can be used in a variety of switching applications.
  • Reliable Performance: Stable characteristics ensure consistent operation.
  • Simplified Design: Robust characteristics reduce the need for complex protection circuitry.
  • Cost-Effective Solution: Provides a good balance of performance and cost.

Additional Details

The 2SC3235 is typically packaged in a TO-126 or similar package, which allows for effective heat dissipation. It's crucial to use appropriate heat sinking techniques to maintain the transistor's operating temperature within safe limits, especially in power amplifier applications. The transistor's parameters, such as its gain (hFE) and saturation voltage, are usually specified in detail in the datasheet, which is important for precise circuit design. It is often used in audio amplifiers, power supplies, and general-purpose switching circuits due to its ability to handle moderate voltage and current loads efficiently.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess