EN
  • EN
  • DE

GD32F303CCT6

Part No GD32F303CCT6
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description MCU 16-bit ARM Cortex M0+ RISC 256KB FRAM 3.3V 48-Pin VQFN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060608-GD32F303CCT6
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32F303CCT6 CAD Model

Description

The GD32F303CCT6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M4 core. Operating at a frequency of up to 120 MHz, it delivers enhanced processing capabilities and floating-point arithmetic support, making it ideal for applications requiring complex calculations and real-time processing. This microcontroller integrates a rich set of peripherals and memory options to cater to diverse embedded system requirements.

Applications

  • Advanced Motor Control
  • Digital Signal Processing (DSP)
  • Industrial Automation
  • Robotics
  • Audio Processing
  • High-Performance IoT Devices

Features

  • ARM Cortex-M4 core operating at 120 MHz
  • 256KB Flash Memory
  • 48KB SRAM
  • Floating-Point Unit (FPU)
  • Three 12-bit ADCs (Analog-to-Digital Converters)
  • Two 12-bit DACs (Digital-to-Analog Converters)
  • Multiple Timers (General Purpose, Advanced Control)
  • Communication Interfaces: USART, SPI, I2C, CAN, USB
  • Operating Voltage: 2.6V to 3.6V
  • Operating Temperature: -40°C to +85°C

Benefits

  • Superior Performance: The 120 MHz Cortex-M4 core with FPU provides excellent processing power for demanding applications.
  • Enhanced Signal Processing: The integrated FPU accelerates floating-point calculations, improving the performance of DSP applications.
  • High Integration: A wide range of peripherals and memory options reduces the need for external components.
  • Robust Communication: Multiple communication interfaces ensure seamless connectivity.
  • Real-Time Capabilities: Suitable for applications requiring precise timing and control.

Additional Details

The GD32F303CCT6 operates within a voltage range of 2.6V to 3.6V and incorporates various power-saving modes to optimize energy efficiency. It features advanced peripherals such as timers, ADCs, DACs, and communication interfaces including UARTs, SPIs, I2Cs, CAN, and USB. The integrated FPU significantly improves the performance of signal processing tasks. The chip is offered in a LQFP48 package.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1964 $53.8380
105+ $0.9817 $103.0785
160+ $0.9510 $152.1600
220+ $0.9204 $202.4880
285+ $0.8897 $253.5645
380+ $0.7976 $303.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess