EN
  • EN
  • DE

GD32F205RGT6

Part No GD32F205RGT6
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description 120MHz 1024K Flash 256K SRAM up to 51 I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060602-GD32F205RGT6
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32F205RGT6 CAD Model

Description

The GD32F205RGT6 is a high-performance 32-bit Arm Cortex-M3 microcontroller manufactured by GigaDevice Semiconductor. Part of the GD32F2 series, this microcontroller offers enhanced processing capabilities, larger memory capacity, and a wider range of peripherals compared to entry-level options. It is designed for demanding applications requiring real-time performance, connectivity, and robust functionality. The GD32F205RGT6 is commonly found in industrial automation, motor control, HMI (Human Machine Interface), and IoT devices.

Applications

  • Industrial Automation: Drives PLCs, industrial PCs, and other control equipment requiring precise and reliable operation.
  • Motor Control: Implements advanced motor control algorithms in servo drives, robotics, and power tools.
  • Human Machine Interface (HMI): Powers interactive displays and touch panels in industrial and consumer applications.
  • Internet of Things (IoT) Devices: Manages data acquisition, processing, and communication in smart sensors, gateways, and connected appliances.
  • Power Management Systems: Used in UPS (Uninterruptible Power Supplies), inverters, and battery management systems.

Features

  • Arm Cortex-M3 Core: Offers a balance of performance and energy efficiency with clock speeds up to 120 MHz.
  • 1024KB Flash Memory: Provides ample storage for complex application code and data.
  • 128KB SRAM: Enables efficient data processing and real-time operation.
  • Advanced Timers: Includes multiple high-resolution timers for precise control and PWM generation.
  • Communication Interfaces: Supports USART, SPI, I2C, CAN, and USB for seamless connectivity with various devices.
  • Analog Peripherals: Features high-resolution ADCs and DACs for accurate analog signal processing.
  • DMA Controller: Enables high-speed data transfer between peripherals and memory without CPU intervention.

Benefits

  • High Performance: Arm Cortex-M3 core delivers efficient processing capabilities.
  • Large Memory Capacity: Sufficient memory for demanding applications requiring complex code and data storage.
  • Versatile Connectivity: Comprehensive communication interfaces enable seamless integration with various devices.
  • Accurate Analog Processing: High-resolution ADCs and DACs provide precise analog signal conversion.
  • Efficient Data Transfer: DMA controller enables high-speed data transfer without CPU overhead.

Additional Details

The GD32F205RGT6 typically operates at a voltage of 2.6V to 3.6V. It is available in a LQFP64 package. Detailed specifications, including clock speed, operating temperature range, and pinout diagrams, can be found in the manufacturer's datasheet. It includes a real-time clock (RTC) and a temperature sensor.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Renesas Electronics America
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess