EN
  • EN
  • DE

GD32F130K8U6

Part No GD32F130K8U6
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description Mixed-Signal 16-Bit Microcontroller RISC 64KB FRAM/8KB SRAM 32-Pin VQFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060600-GD32F130K8U6
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32F130K8U6 CAD Model

Description

The GD32F130K8U6 is a 32-bit Arm Cortex-M3 microcontroller manufactured by GigaDevice Semiconductor. This microcontroller is based on the Arm Cortex-M3 core, offering a balance of performance and power efficiency. It features a variety of peripherals, making it suitable for a wide range of embedded applications. Known for its robust design and cost-effectiveness, it's a popular choice for industrial control, consumer electronics, and IoT devices.

Applications

  • Industrial Control: Used in motor control, sensor monitoring, and process automation systems.
  • Consumer Electronics: Integrated into home appliances, remote controls, and other consumer products.
  • IoT Devices: Employed in smart sensors, wearable devices, and other internet-connected devices.
  • Motor Control: Used in BLDC motor control, stepper motor control and other motor-driven applications.
  • Lighting Control: Used in smart lighting systems for dimming control, color control and lighting automation.

Features

  • Arm Cortex-M3 Core: Provides a balance of performance and power efficiency.
  • 64KB Flash Memory: Offers ample storage for program code and data.
  • 8KB SRAM: Provides sufficient memory for data storage and processing.
  • Timers: Includes multiple timers for timing control and PWM generation.
  • UART, SPI, I2C: Supports various communication interfaces for connectivity.
  • ADC: Features an analog-to-digital converter for sensor data acquisition.
  • GPIO: Provides general-purpose input/output pins for interfacing with external devices.

Benefits

  • High Performance: Arm Cortex-M3 core delivers efficient processing capabilities.
  • Versatile Connectivity: UART, SPI, and I2C interfaces enable communication with various devices.
  • Flexible Peripherals: Timers and ADC provide versatile control and data acquisition capabilities.
  • Low Power Consumption: Optimizes power usage for battery-powered applications.
  • Cost-Effective Solution: Provides a balance of features and performance at a competitive price.

Additional Details

The GD32F130K8U6 typically operates at a voltage of 2.6V to 3.6V. It is available in a UFQFPN32 package. Detailed specifications, including clock speed, operating temperature range, and pinout diagrams, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0489 $52.4450
120+ $0.8606 $103.2720
180+ $0.8337 $150.0660
250+ $0.8068 $201.7000
325+ $0.7800 $253.5000
430+ $0.6993 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,550 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess