EN
  • EN
  • DE

GD32F105VGT6

Part No GD32F105VGT6
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description SimpleLink™ ultra-low-power 32-bit Arm Cortex-M4F MCU with precision ADC, 1MB Flash and 256KB RAM 100-LQFP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060593-GD32F105VGT6
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32F105VGT6 CAD Model

Description

The GD32F105VGT6 is a 32-bit general-purpose microcontroller based on the ARM Cortex-M3 core. It operates at a frequency of up to 108 MHz, providing high performance and efficiency for a wide range of applications. This microcontroller features a rich set of peripherals and memory options, making it suitable for embedded systems, industrial control, and consumer electronics.

Applications

  • Industrial Control Systems
  • Motor Control
  • Consumer Electronics
  • IoT Devices
  • Home Automation
  • Medical Devices

Features

  • ARM Cortex-M3 core operating at 108 MHz
  • 128KB Flash Memory
  • 32KB SRAM
  • Two 12-bit ADCs (Analog-to-Digital Converters)
  • Two 12-bit DACs (Digital-to-Analog Converters)
  • Multiple Timers (General Purpose, Advanced Control)
  • Communication Interfaces: USART, SPI, I2C, CAN, USB
  • Operating Voltage: 2.6V to 3.6V
  • Operating Temperature: -40°C to +85°C

Benefits

  • High Performance: The 108 MHz Cortex-M3 core delivers excellent processing power for demanding applications.
  • Flexibility: The wide range of peripherals and memory options allow for customization based on specific application needs.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for battery-powered devices.
  • Robust Communication: Multiple communication interfaces ensure seamless connectivity with other devices and systems.
  • Cost-Effective: Provides a balance of performance and features at a competitive price point.

Additional Details

The GD32F105VGT6 uses a 3.0V power supply and offers multiple power saving modes to optimize power consumption. It integrates a variety of peripherals including UARTs, SPIs, I2Cs, and a USB interface. With its high level of integration and performance, the GD32F105VGT6 enables developers to create advanced embedded systems with a reduced bill of materials. The chip is offered in a LQFP100 package.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hewlett Packard
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0423 $56.3384
18+ $5.7783 $104.0094
27+ $5.5977 $151.1379
37+ $5.4172 $200.4364
48+ $5.2366 $251.3568
64+ $4.6949 $300.4736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess