EN
  • EN
  • DE

FT234XD-T

Part No FT234XD-T
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB SERIAL UART 12DFN / USB Bridge, USB to UART USB 2.0 UART Interface 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Package Tray
Protocol USB
Function Bridge, USB to UART
Interface UART
Standards USB 2.0
Voltage - Supply 2.97V ~ 5.5V
Current - Supply 8mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-VFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number FT234XD
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 768-1345,FT234XD-T-ND
Standard Package 490
Win Source Part Number 1144032-FT234XD-T
Ultra Librarian 3D Model Ultra Librarian FT234XD-T CAD Model

Description

The FT234XD-T is a cutting-edge USB to serial UART interface device from the renowned manufacturer FTDI, Future Technology Devices International Ltd. This compact IC offers a convenient and reliable method for transferring serial data to and from a USB interface without the need for extensive protocol knowledge or complex hardware configurations.

Key Features

  • USB 2.0 Full Speed Compatible: The FT234XD-T operates at USB 2.0 full speed, ensuring fast and efficient data transfer rates.
  • Integrated Clock Circuit: No external crystal is needed as the device comes with an integrated clock circuit that simplifies design and reduces external component count.
  • Low Power Consumption: This device is designed for power-sensitive applications, with a low operating current and a USB suspend current of less than 125 µA, making it ideal for battery-powered devices.
  • Configurable I/O Pins: The FT234XD-T offers configurable CBUS I/O pins that can be used for additional functions such as a clock output, GPIO, or for modem handshake signals.
  • Driver Support: It has comprehensive driver support across multiple operating systems, which simplifies integration and ensures compatibility with most modern platforms.

Applications

The versatility of the FT234XD-T makes it suitable for a wide range of applications, including but not limited to:

  • USB instrumentation
  • Serial communication for embedded systems
  • USB to RS232/RS422/RS485 converters
  • Industrial control interfaces
  • USB dongles and interface bridging

Technical Specifications

  • Data Transfer Rates up to 3 Mbaud (RS422/RS485 and at TTL levels) and 1 Mbaud (RS232)
  • Integrated 2048-byte EEPROM for storing device descriptors and CBUS I/O configuration
  • Support for battery charging detection, allowing for USB peripheral products to better manage charging

The FT234XD-T from FTDI is an excellent choice for professionals and hobbyists alike who require a reliable and straightforward interface for UART communication over USB. Its small form factor and comprehensive feature set make it an essential component for modern electronic projects.

You May Also Be Interested in

Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5143 $54.1716
24+ $4.2286 $101.4864
37+ $4.0858 $151.1746
53+ $3.8000 $201.4000
69+ $3.6572 $252.3468
86+ $3.5143 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,327 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess