EN
  • EN
  • DE

FWLF-1519-7D-49

Part No FWLF-1519-7D-49
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description TXRX CWDM 1491NM VIOLET SFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transceiver Modules
Mfr Finisar Corporation
Series -
Package Bulk
Product Status Obsolete
Data Rate 1.25Gbps
Wavelength 1491nm
Applications Ethernet, Fibre Channel
Voltage - Supply 3.3V
Connector Type LC Duplex
Mounting Type Pluggable, SFP
Base Product Number FWLF-1519
MSL Level 1 (Unlimited)
ECCN 5A991B5A
HTSUS 8471.80.1000
California Prop 65 Warning Information
Win Source Part Number 1378452-FWLF-1519-7D-49
Ultra Librarian 3D Model Ultra Librarian FWLF-1519-7D-49 CAD Model

Description

The FWLF-1519-7D-49 is a fiber optic transceiver module manufactured by Finisar Corporation.

  • Voltage Supply: 3.3V
  • Data Rate: 1.25Gbps
  • Connector: LC Duplex
  • Wavelength: 1491nm
  • Status: Obsolete
  • Applications: Ethernet and Fibre Channel

You May Also Be Interested in

Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $29.2089
Broadcom Limited
TXRX OPT 1X9 100MBPS DUPLEX SC
Lowest to $40.1642
Broadcom Limited
TXRX MULTI-MODE OPT SFP 1.25GBD
Lowest to $232.6042
Broadcom Limited
Need more? Email Us
Broadcom Limited
TX Optical Fiber 50MBd 6-Pin Tube / DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $27.7857
Broadcom Limited
TXRX OPT 1X9 100MBPS SC EXT TEMP
Lowest to $52.2621
Infineon Technologies
DC/DC (5 V/3.3 V) Single Mode 622 MBd ATM/SDH/SONET 1x9 Transceiver | TXRX SINGLE MODE 622MBD 1X9
Need more? Email Us
Infineon Technologies
SFP - Small Form-factor Pluggable Multimode 850 nm 2.125 and 1.0625 Gbit/s Fibre Channel 1.25 Gigabit Ethernet Transceiver with LC™ Connector | TXRX ETHRNET MULT-MODE 1.25GBIT
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Families of Small Form Factor Pluggable (SFP) Optical Transceivers for Single-Mode OC3/STM-1 with Optional DMI Part of the Avago Technologies METRAK Family | TXRX SFF SM OC3/STM-1 BAIL
Lowest to $65.7368

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess