EN
  • EN
  • DE

QSB363CGR

Part No QSB363CGR
Manufacturer Fairchild/ON Semiconductor
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR IR GULL WING 5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Current - Dark (Id) (Max) 100nA
Wavelength 940nm
Viewing Angle 24°
Maximum Power Dissipation 75mW
Mounting SMD (SMT)
Orientation Top View
Temperature Range - Operating -25°C to 85°C (TA)
Dimension 2-SMD, Gull Wing
Win Source Part Number 124660-QSB363CGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QSB363CGR CAD Model

Description

The QSB363CGR is a silicon NPN phototransistor designed for high sensitivity and is manufactured by Fairchild/ON Semiconductor. It's designed to detect infrared radiation and convert it into an electrical signal. The device is packaged in a clear plastic package to maximize light reception.

Applications:

  • Infrared remote control systems
  • Light sensors
  • Optical switches
  • Bar code scanners
  • Object detection systems

Features:

  • High sensitivity to infrared radiation: Enables reliable detection of IR signals.
  • NPN Phototransistor: Operates as a light-sensitive transistor.
  • Clear plastic package: Maximizes light reception and sensitivity.
  • Fast response time: Allows for high-speed data transmission and detection.
  • Compact size: Suitable for space-constrained applications.

Benefits:

  • Improved remote control performance: Reliable IR signal detection ensures accurate control.
  • Accurate light sensing: Enables precise measurement of light intensity.
  • Efficient object detection: Allows for reliable detection of objects in various applications.
  • Enhanced system responsiveness: Fast response time improves overall system performance.
  • Easy integration: Compact size simplifies integration into existing circuits.

Technical Specifications:

The QSB363CGR features a specific spectral response tailored to infrared wavelengths. The collector-emitter voltage (VCE) and collector current (IC) ratings specify the allowable operating range. The device's sensitivity is typically measured in terms of collector current at a specific irradiance level. The viewing angle determines the field of view for IR detection. Detailed specifications can be found in the manufacturer's datasheet from ON Semiconductor or formerly Fairchild Semiconductor.

The QSB363CGR phototransistor is a good choice for applications requiring high sensitivity and reliable detection of infrared radiation. Its features and benefits make it suitable for a wide range of sensing and control applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 860NM SIDE VIEW RAD
Need more? Email Us
Omron
SENSOR PHOTO DRK-ON MODULE
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO 880NM SIDE VIEW RAD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 860NM TOP VIEW PLCC
Need more? Email Us
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA
Need more? Email Us
Vishay
PHOTOTRANSISTOR 790 TO 970 NM
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW RAD
Lowest to $1.1414
LITE-ON Technology
PT/IR LTR-301-002 PTR SIDE LOOKI
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SIDE VIEW SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess