EN
  • EN
  • DE

74LCX74MX_NL

Part No 74LCX74MX_NL
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop with 5V Tolerant Inputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1132404-74LCX74MX_NL
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX74MX_NL CAD Model

Description

The 74LCX74MX_NL is a dual positive-edge-triggered D-type flip-flop with preset and clear from Fairchild Semiconductor/ON Semiconductor. This device is fabricated with advanced CMOS technology to achieve high-speed operation while maintaining low power dissipation.

Applications

  • Registers
  • Shift Registers
  • Control Circuits
  • Memory Storage Units
  • Data Synchronization

Features

  • Low voltage operation: VCC = 2.0V to 5.5V
  • High-speed operation: tpd = 4.0 ns (typical) at VCC = 5V
  • Low power dissipation: ICC = 4 µA (maximum) at VCC = 5V
  • TTL compatible inputs
  • Positive-edge triggered D-type flip-flop
  • Dual flip-flops per package
  • Direct clear and preset inputs
  • Outputs source/sink 24mA
  • Available in SOIC package

Benefits

  • Enables high-speed data processing in low-power applications.
  • Simplifies system design with TTL compatible inputs.
  • Provides flexible control with direct clear and preset inputs.
  • Reduces board space requirements with dual flip-flops in a single package.
  • Enhances system reliability with robust output drive capability.

Additional Details

The 74LCX74MX_NL features a dual D-type flip-flop configuration. Each flip-flop is triggered by the positive edge of the clock (CLK) input. The D input is sampled at the rising edge of the CLK, and the data is transferred to the Q output. The device also includes asynchronous preset (PRE) and clear (CLR) inputs, which allow the flip-flop to be set or reset independently of the clock. The device operates over a wide voltage range (2.0V to 5.5V) and has TTL-compatible inputs, making it easy to interface with other logic families. The outputs can source or sink up to 24mA, providing sufficient drive capability for most applications. The device is available in a SOIC package.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess