EN
  • EN
  • DE

PD1503-3B/L2

Part No PD1503-3B/L2
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Photodiodes
Description 5MM PHOTODIODE / Photodiode 940nm 45ns Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr Everlight Electronics Co Ltd
Package Bulk
Wavelength 940nm
Spectral Range 840nm ~ 1100nm
Diode Type PIN
Response Time 45ns
Voltage - DC Reverse (Vr) (Max) 170 V
Current - Dark (Typ) 5nA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case Radial
Base Product Number PD1503
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8541.49.1050
Other Names L212000935,1080-PD1503-3B/L2
Standard Package 500
Win Source Part Number 1084418-PD1503-3B/L2
Ultra Librarian 3D Model Ultra Librarian PD1503-3B/L2 CAD Model

Description

The PD1503-3B/L2 is a photodiode that belongs to the Sensors, Transducers>Optical Sensors - Photodiodes category.

  • Response Time: It has a response time of 45ns
  • Spectral Range: and a spectral range of 840nm to 1100nm.
  • Diode Type: The device has a diode type of PIN
  • Maximum Reverse Voltage: and a maximum reverse voltage of 170V.
  • Mounting Type: It has a through-hole mounting type
  • Package/Case: and a radial package/case.
  • Operating Temperature Range: The device can operate in a temperature range of -40°C to 85°C
  • Dark Current: and has a dark current of 5nA.
  • Ideal For: The product is ideal for applications that require a quick response time and a spectral range of 840nm to 1100nm.

You May Also Be Interested in

Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 950NM RADIAL
Lowest to $0.3417
Vishay
SENSOR PHOTODIODE 540NM SMD / Ambient Light Sensor
Lowest to $0.5473
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
TT Electronics
SENSOR PHOTODIODE 890NM / PIN Sili con Photodiode
Lowest to $1.0871
Rohm Semiconductor
SENSOR PHOTODIODE 940NM 2SMD / Surface mount type photo diode
Lowest to $0.2482
TT Electronics
SENSOR PHOTODIODE 890NM TO18 / Pin Silicon Photodiode
Lowest to $1.1900
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
CHIPLED / Photodiode 940nm 3.6µs, 3.5µs 130° 2-SMD, No Lead
Lowest to $1.3980
Vishay
PHOTODIODE 440 TO 700 NM / Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Lowest to $1.0949

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess