EN
  • EN
  • DE

67-21S/KK2C-H5050M41N42936Z6/2T

Part No 67-21S/KK2C-H5050M41N42936Z6/2T
Manufacturer Everlight Electronics Co Ltd
Catalog Optics - LEDs - Light Pipes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Orientation Top View
RoHS Compliant
Win Source Part Number 1039770-67-21S/KK2C-H5050M41N42936Z6/2T
Categories Optics - LEDs - Light Pipes
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 67-21S/KK2C-H5050M41N42936Z6/2T CAD Model

Description

The 67-21S/KK2C-H5050M41N42936Z6/2T is a light pipe manufactured by Everlight Electronics Co., Ltd. Light pipes are optical components designed to efficiently transmit light from a light source, such as an LED, to a desired location. This particular light pipe is part of Everlight's extensive range of LED and optics solutions.

Applications

  • Front panel indicators: Used to guide light from LEDs on a PCB to the front panel of electronic devices, making status indicators visible.
  • Instrumentation panels: Directing light to specific areas on instrument panels for clear indication of readings or statuses.
  • Consumer electronics: Employed in various consumer devices for aesthetic lighting or functional indication purposes (e.g., power buttons, volume controls).
  • Automotive dashboards: Light pipes are used to illuminate symbols and indicators on car dashboards.
  • Medical equipment: Providing localized lighting in medical devices for diagnosis or operation.

Features

  • Efficient Light Transmission: Designed to minimize light loss during transmission, ensuring a bright and clear indication at the output.
  • Specific dimensions and shape: The product likely has a specific shape and dimensions (H5050M41N42936Z6/2T) tailored for certain LED sizes and panel configurations.
  • Durable material: Manufactured using high-quality optical-grade plastic or similar material to withstand environmental conditions.
  • Optimized for Everlight LEDs: Likely optimized for use with Everlight's own LEDs for the best performance.

Benefits

  • Clear Indication: Provides a clear and easily visible indication of status or activity.
  • Simplified Assembly: Facilitates easy assembly by guiding light from the LED to the desired location without complex wiring.
  • Improved Aesthetics: Enhances the visual appeal of products by providing clean and focused light indicators.
  • Cost-Effective: Offers a cost-effective solution for light transmission compared to other methods like using multiple LEDs.
  • Reliable Performance: Ensures consistent and reliable light transmission over the lifespan of the product.

Additional Details

While specific technical specifications such as exact dimensions, optical transmission efficiency, and material composition would require a dedicated datasheet, it is generally understood that light pipes like the 67-21S/KK2C-H5050M41N42936Z6/2T are designed for ease of integration into various electronic devices. The part number likely encodes specific details about the pipe's shape, dimensions, and intended LED compatibility. Users should refer to Everlight's documentation for detailed information regarding compatible LEDs and optimal usage conditions. They are generally constructed from clear polycarbonate or acrylic materials for optimal light transmission.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 597nm Automotive 2-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
OSRAM Opto Semiconductors Inc.
Enhanced Optical Power Led (aton )
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.2449
Panasonic
LED RED MICROLENS SMD / Red LED Indication - Discrete 1.72V 1206 (3216 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 4PLCC SMD / Amber 617nm LED Indication - Discrete 2.2V 4-PLCC
Need more? Email Us
Fairchild/ON Semiconductor
Not available to order .
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm 4-Pin PLCC T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess