EN
  • EN
  • DE

19-223/Y2G6C-A32/2T

Part No 19-223/Y2G6C-A32/2T
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description LED YELLOW/YLW-GREEN CLEAR 4SMD / Yellow, Yellow-Green 590nm Yellow, 569nm Yellow-Green LED Indication - Discrete 2V Yellow, 2V Yellow-Green 0606 (1616 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Everlight Electronics Co Ltd
Package Tape & Reel
Color Yellow, Yellow-Green
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Lens Style Rectangle with Flat Top
Lens Size 1.50mm x 1.20mm
Voltage - Forward (Vf) (Typ) 2V Yellow, 2V Yellow-Green
Current - Test 20mA Yellow, 20mA Yellow-Green
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 590nm Yellow, 569nm Yellow-Green
Wavelength - Peak 591nm Yellow, 575nm Yellow-Green
Package / Case 0606 (1616 Metric)
Supplier Device Package 4-SMD
Dimension 1.60mm L x 1.50mm W
Height (Max) 0.70mm
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names S10B012471,1080-1589-6,1080-1589-2,1080-1589-1
Standard Package 2,000
Win Source Part Number 1035175-19-223/Y2G6C-A32/2T
Ultra Librarian 3D Model Ultra Librarian 19-223/Y2G6C-A32/2T CAD Model

Description

This LED indication component from Everlight Electronics Co Ltd is a reliable component for your electronic systems.

  • Package: Tape and reel
  • Standard Package: 2,000
  • Viewing Angle: 130°
  • Millicandela Rating: -
  • Voltage Rating: 2V (Yellow, Yellow-Green)
  • Current Rating: 20mA (Yellow, Yellow-Green)
  • Wavelength-dominant: 590nm (Yellow), 569nm (Yellow-Green)
  • Wavelength-peak: 591nm (Yellow), 575nm (Yellow-Green)
  • Dimension: 1.60mm L x 1.50mm W
  • Height: 0.70mm
  • Lens Style: rectangle with a flat top
  • Lens Size: 1.50mm x 1.20mm
  • RoHS compliant: Yes
  • ECCN: EAR99
  • HTSUS code: 8541.41.0000

You May Also Be Interested in

Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3639

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,045+ $0.0554 $57.8930
2,500+ $0.0462 $115.5000
3,850+ $0.0450 $173.2500
5,410+ $0.0427 $231.0070
6,945+ $0.0416 $288.9120
9,375+ $0.0370 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 1045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess