EN
  • EN
  • DE

ESP32-WROVER-B (16MB)

Part No ESP32-WROVER-B (16MB)
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE, ESP32-D0WD, 128MBITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount
Manufacturer Espressif
Series ESP32
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 38-SMD Module
Family Name ESP32
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number 1965-ESP32-WROVER-B(M213DH2864PH3Q0)TR-ND, 1965-ESP32-WROVER-B(M213DH2864PH3Q0)CT-ND, 1965-ESP32-WROVER-B(16MB)DKR, 1965-ESP32-WROVER-B(16MB)CT, 1965-ESP32-WROVER-B(M213DH2864PH3Q0)DKR-ND, 1965-ESP32-WROVER-B(16MB)TR, ESP32-WROVER-B (M213DH2864PH3Q0)
Quantity per package 650
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871243-ESP32-WROVER-B (16MB)
Ultra Librarian 3D Model Ultra Librarian ESP32-WROVER-B (16MB) CAD Model

Description

The ESP32-WROVER-B (16MB) is a powerful and versatile Wi-Fi and Bluetooth combo module manufactured by Espressif Systems. It's designed for a wide range of IoT (Internet of Things) applications, offering a combination of high performance, low power consumption, and a rich set of features.

Applications:

  • IoT Devices: Used as the core communication module in various IoT devices such as smart home appliances, wearables, and sensors.
  • Wireless Audio Streaming: Facilitates wireless audio streaming using Bluetooth or Wi-Fi.
  • Home Automation: Enables remote control and monitoring of home appliances and systems.
  • Industrial Control: Used in industrial automation applications for wireless communication and data logging.
  • Robotics: Provides wireless connectivity and processing power for robotic applications.

Features:

  • Wi-Fi and Bluetooth Connectivity: Supports both Wi-Fi (802.11 b/g/n) and Bluetooth (v4.2 BR/EDR and BLE) for versatile wireless communication.
  • 16 MB Flash Memory: Provides ample storage space for firmware, data, and other resources.
  • 4 MB PSRAM: Includes 4 MB of pseudo-static RAM for additional memory capacity.
  • Dual-Core Processor: Equipped with a dual-core 32-bit LX6 microprocessor for high processing power.
  • Rich Peripheral Set: Offers a wide range of peripherals including GPIOs, ADC, DAC, SPI, I2C, UART, and more.

Benefits:

  • Versatile Connectivity: Supports both Wi-Fi and Bluetooth, enabling a wide range of wireless communication options.
  • High Performance: Dual-core processor and ample memory provide sufficient processing power for demanding applications.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Easy to Use: Well-documented SDK and extensive community support make it easy to develop applications.
  • Cost-Effective Solution: Offers a cost-effective solution for IoT development.

Additional Details:

The ESP32-WROVER-B (16MB) typically operates at a clock frequency of up to 240 MHz. It supports various security features such as WPA/WPA2/WPA2-Enterprise encryption. The module is often used with the Espressif IDF (IoT Development Framework) for software development. Detailed specifications, including power consumption, operating temperature range, and pinout diagrams, are available in the product datasheet. The 16MB flash and 4MB PSRAM differentiate this version from other ESP32 modules, offering expanded storage capabilities.

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $17.3633
Silicon Labs
RF TXRX MODULE WIFI U.FL SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $352.8572
Infineon Technologies
RF TXRX MOD BLUETOOTH U.FL SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $15.6492
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $71.6418
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Silicon Labs
RF TXRX MODULE WIFI ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
Need more? Email Us
U-blox
RF TXRX MOD WIFI / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $16.5699
Murata Electronics North America
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.4972

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess