EN
  • EN
  • DE

ESP32-WROOM-32E(M113EH6400PH3Q0)

Part No ESP32-WROOM-32E(M113EH6400PH3Q0)
Manufacturer Espressif
Catalog RF Transceiver Modules
Description WIFI MODULE SPI FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 7 Weeks
Features Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount
Manufacturer Espressif
Series ESP32
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 38-SMD Module
Family Name ESP32
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number 1965-ESP32-WROOM-32E(M113EH6400PH3Q0)CT, ESP32-WROOM-32E (8MB FLASH), 1965-ESP32-WROOM-32E(8MB)CT, 1965-ESP32-WROOM-32E(M113EH6400PH3Q0)TR, 1965-ESP32-WROOM-32E(M113EH6400PH3Q0)DKR, 1965-ESP32-WROOM-32E(8MB)TR-ND, 1965-ESP32-WROOM-32E(8MBFLASH)TR-ND, ESP32-WROOM-32E (8MB), 1965-ESP32-WROOM-32E(8MBFLASH)CT-ND, 1965-ESP32-WROOM-32E(8MBFLASH)DKR-ND, 1965-ESP32-WROOM-32E(8MB)DKR, 1965-ESP32-WROOM-32E(8MB)DKR-ND, 1965-ESP32-WROOM-32E(8MB)TR, 1965-ESP32-WROOM-32E(8MB)CT-ND
Quantity per package 650
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871240-ESP32-WROOM-32E(M113EH6400PH3Q0)
Ultra Librarian 3D Model Ultra Librarian ESP32-WROOM-32E(M113EH6400PH3Q0) CAD Model

Description

The Espressif ESP32 is a powerful transceiver module designed for RF/IF and RFID applications. It is manufactured by Espressif.

  • Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 transceiver
  • Frequency Range: 2.4GHz ~ 2.5GHz
  • Mounting: PCB trace surface mount
  • Package: 38-SMD
  • Packaging: Reel
  • Series: ESP32
  • Operating Temperature: -40°C to 85°C
  • Supply and Demand Status: Limited
  • Quantity per Package: 650
  • Estimated Production Lead Time: 7 weeks
  • HTSUS: 8517.62.0090
  • Other Part Numbers: 1965-ESP32-WROOM-32E(M113EH6400PH3Q0)CT, ESP32-WROOM-32E (8MB FLASH), 1965-ESP32-WROOM-32E(8MB)CT, 1965-ESP32-WROOM-32E(M113EH6400PH3Q0)TR, 1965-ESP32-WROOM-32E(M113EH6400PH3Q0)DKR, 1965-ESP32-WROOM-32E(8MB)TR-ND, 1965-ESP32-WROOM-32E(8MBFLASH)TR-ND, ESP32-WROOM-32E (8MB), 1965-ESP32-WROOM-32E(8MBFLASH)CT-ND, 1965-ESP32-WROOM-32E(8MBFLASH)DKR-ND, 1965-ESP32-WROOM-32E(8MB)DKR, 1965-ESP32-WROOM-32E(8MB)DKR-ND, 1965-ESP32-WROOM-32E(8MB)TR, and 1965-ESP32-WROOM-32E(8MB)CT-ND

You May Also Be Interested in

Quectel
Linear IC
Lowest to $10.1866
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Quectel
Linear IC
Lowest to $22.9926
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0334 $60.6680
41+ $2.8378 $116.3498
64+ $2.7399 $175.3536
91+ $2.5442 $231.5222
119+ $2.4463 $291.1097
148+ $2.3485 $347.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,710 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess