EN
  • EN
  • DE

ESP32-S3-WROOM-1U-N16

Part No ESP32-S3-WROOM-1U-N16
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE, ESP32-S3, 16 MB SPI / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32-S3
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -103.5dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part ESP32-S3
Memory Size 16MB Flash, 384kB ROM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 95mA ~ 97mA
Current - Transmitting 285mA ~ 355mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 41-SMD Module
Base Product Number ESP32-S3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370901-ESP32-S3-WROOM-1U-N16
Ultra Librarian 3D Model Ultra Librarian ESP32-S3-WROOM-1U-N16 CAD Model

Description

The ESP32-S3-WROOM-1U-N16 is a high-performance RF transceiver module designed for wireless communication applications and manufactured by Espressif Systems.

  • Series: ESP32-S3
  • Frequency: 2.4GHz
  • Protocol: Bluetooth, WiFi
  • Voltage - Supply: 3V ~ 3.6V
  • Memory Size: 16MB Flash, 384kB ROM
  • Data Rate: 150Mbps
  • Serial Interfaces: ADC, GPIO, I2C, I2S, SPI, PWM, UART, USB
  • Power - Output: 20.5dBm
  • Sensitivity: -103.5dBm
  • Mounting Type: Surface Mount

You May Also Be Interested in

Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4069 $51.2552
20+ $5.2569 $105.1380
30+ $5.0927 $152.7810
41+ $4.9284 $202.0644
53+ $4.7641 $252.4973
71+ $4.2713 $303.2623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess